EN
  • EN
  • DE

3.0SMCJ20AQ-13

Part No 3.0SMCJ20AQ-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 20VWM 32.4VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V
Voltage - Breakdown (Min) 22.2V
Voltage - Clamping (Max) @ Ipp 32.4V
Current - Peak Pulse (10/1000µs) 92.6A
Power - Peak Pulse 3000W (3kW)
Power Line Protection Yes
Applications Automotive
Capacitance @ Frequency 3300pF @ 1MHz
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number 3.0SMCJ
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 855463-3.0SMCJ20AQ-13
Ultra Librarian 3D Model Ultra Librarian 3.0SMCJ20AQ-13 CAD Model

Description

Product Overview: 3.0SMCJ20AQ-13

The 3.0SMCJ20AQ-13 from Diodes Incorporated is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system load dump and other transient voltage events. This high-quality TVS diode is a perfect solution for safeguarding sensitive components in a variety of applications, including automotive systems, industrial controls, power supply circuits, and communication devices.

Key Features

  • Peak Pulse Power Dissipation: The device offers an impressive 3000W peak pulse power dissipation capability for an 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Stand-off Voltage: With a stand-off voltage of 20V, it provides a secure voltage threshold before clamping occurs, making it suitable for a range of electronic circuits.
  • Clamping Voltage: Upon encountering a voltage spike, the 3.0SMCJ20AQ-13 clamps to a safe voltage level, protecting downstream components from overvoltage damage.
  • Low Leakage Current: It features a low leakage current, minimizing power loss and ensuring energy efficiency in standby mode.
  • Response Time: The device boasts a fast response time, typically less than 1 picosecond from 0V to BV min, providing immediate protection against transient voltages.
  • Operating Temperature Range: It can operate within a wide temperature range of -55°C to +150°C, suitable for harsh environments.
  • Quality and Standards: The product meets the ISO/TS16949 quality standard, ensuring reliability and performance in automotive applications. It is also compliant with the RoHS and REACH environmental standards, reflecting Diodes Incorporated's commitment to environmental responsibility.

Applications

The 3.0SMCJ20AQ-13 is versatile and can be used in various applications to protect against voltage transients. It is particularly well-suited for:

  • Automotive electronics where load dump and other transient conditions are common
  • Industrial systems requiring robust surge protection
  • Power supply units where voltage spikes may occur
  • Communication systems to prevent damage from electrical disturbances

With its combination of high power dissipation, fast response time, and adherence to strict quality standards, the 3.0SMCJ20AQ-13 is an excellent choice for designers seeking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8791 $61.5370
165+ $0.7213 $119.0145
250+ $0.6988 $174.7000
345+ $0.6763 $233.3235
445+ $0.6537 $290.8965
595+ $0.5860 $348.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess