EN
  • EN
  • DE

3.0SMCJ30AQ-13

Part No 3.0SMCJ30AQ-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 30VWM 48.4VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30V
Voltage - Breakdown (Min) 33.3V
Voltage - Clamping (Max) @ Ipp 48.4V
Current - Peak Pulse (10/1000µs) 62A
Power - Peak Pulse 3000W (3kW)
Power Line Protection Yes
Applications Automotive
Capacitance @ Frequency 1700pF @ 1MHz
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number 3.0SMCJ
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 855471-3.0SMCJ30AQ-13
Ultra Librarian 3D Model Ultra Librarian 3.0SMCJ30AQ-13 CAD Model

Description

Product Overview: 3.0SMCJ30AQ-13 from Diodes Incorporated

The 3.0SMCJ30AQ-13 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This component is specifically engineered to safeguard circuits by clamping excessive transient voltages to a safe level before they can damage sensitive microelectronic circuits.

Key Features:

  • Voltage Range: The device offers a stand-off voltage of 30V, making it suitable for a range of applications that require this level of protection.
  • Peak Pulse Power: It can handle a peak pulse power of 3000W (3kW) for 10/1000μs waveforms, ensuring reliable protection against high energy transients.
  • High Surge Capability: With its high surge capability, it can withstand the rigors of industrial and commercial environments where voltage spikes are common.
  • Low Incremental Surge Resistance: The low incremental surge resistance (RθJA) minimizes power loss and ensures better performance under surge conditions.
  • Environmental Compliance: This product is compliant with RoHS and REACH directives, signifying its adherence to environmental standards and restrictions on hazardous substances.
  • Package: The 3.0SMCJ30AQ-13 is offered in an SMC package, providing a compact footprint and easy mounting on printed circuit boards.

Applications:

The versatility of the 3.0SMCJ30AQ-13 makes it an ideal choice for a wide array of applications. It is commonly used in sensitive electronics protection, including:

  • Power supply circuits
  • Communication systems
  • Automotive systems
  • Industrial electronics

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the 3.0SMCJ30AQ-13 is no exception. It undergoes stringent testing to ensure it meets the high standards expected by the industry. Customers can trust this TVS diode to deliver consistent performance and reliable protection for their critical applications.

You May Also Be Interested in

Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess