EN
  • EN
  • DE

74AHC138S16-13

Part No 74AHC138S16-13
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description AHC HIGH PIN COUNT SO-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 105449-74AHC138S16-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC138S16-13 CAD Model

Description

Product Overview: 74AHC138S16-13 from Diodes Incorporated

The 74AHC138S16-13 is a high-speed Si-gate CMOS device from Diodes Incorporated, renowned for its exceptional performance and reliability in a wide range of applications. This integrated circuit is designed to serve as a 3-to-8 line decoder/demultiplexer, making it an indispensable component in systems that require efficient data distribution and management.

Key Features

  • Logic Type: The device functions as a 3-to-8 line decoder or demultiplexer, offering versatile usage in digital systems.
  • Supply Voltage Range: It operates at a wide range of supply voltages from 2.0V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • High-Speed Operation: With a propagation delay of just a few nanoseconds, the 74AHC138S16-13 ensures rapid signal processing, which is crucial for high-speed computing and data-driven applications.
  • Low Power Consumption: The device is designed for optimized power usage, which is ideal for battery-operated and power-sensitive applications.
  • Output Capability: It can drive up to 8mA at the output, allowing direct driving of LEDs and other display elements.
  • Multiple Package Options: The 74AHC138S16-13 is available in various package types, including SO, TSSOP, and DHVQFN, providing flexibility for different PCB design requirements.

Applications

The 74AHC138S16-13 is versatile in application, utilized extensively in:

  • Memory decoding or data routing applications
  • Control systems for industrial processes
  • Computer systems for address decoding
  • Communication systems for channel selection

With its robust design and Diodes Incorporated's commitment to quality, the 74AHC138S16-13 stands out as a reliable choice for designers and engineers looking to implement an efficient decoding or demultiplexing solution in their electronic systems.

Environmental and Quality Certifications

The 74AHC138S16-13 complies with industry-standard environmental and quality certifications, ensuring that it meets the rigorous demands of modern electronic devices. Customers can trust in the consistent performance and longevity of this component across various operating conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1418 $50.3390
860+ $0.1164 $100.1040
1,330+ $0.1128 $150.0240
1,835+ $0.1091 $200.1985
2,370+ $0.1055 $250.0350
3,175+ $0.0946 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess