EN
  • EN
  • DE
  • IT

74AHC1G04W5-7

Part No 74AHC1G04W5-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC SINGLE INVERTER GATE SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-25
Dimension SC-74A, SOT-753
Win Source Part Number 006544-74AHC1G04W5-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC1G04W5-7 CAD Model

Description

Diodes Incorporated 74AHC1G04W5-7

The 74AHC1G04W5-7 is a high-speed, single-gate CMOS inverter from Diodes Incorporated, designed to deliver optimal performance in a wide range of applications. This inverter is part of the 74AHC family, known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. The product is especially suited for use in battery-powered and portable devices due to its low power consumption and compact footprint.

Key Features:

  • Logic Type: CMOS Inverter
  • Operating Voltage Range: 2.0V to 5.5V, accommodating a variety of logic level requirements and ensuring versatility across different power domains.
  • High Speed: Propagation delay time is significantly low, making it suitable for high-speed applications.
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications due to its efficient power usage.
  • Output Drive Capability: Capable of driving up to 8 mA at 5V, allowing for direct drive of LEDs and other low-power devices.
  • Temperature Range: Operates over a broad temperature range from -40°C to +125°C, ensuring reliability in extreme conditions.
  • Mounting Type: Surface Mount, in a compact SOT-25 package, providing a space-saving solution on PCBs.
  • RoHS Compliant: Meets environmental standards, making it suitable for use in green and consumer electronics.

Applications:

The 74AHC1G04W5-7 is versatile and can be used in a variety of applications, including:

  • Logic level shifting
  • Signal inversion
  • Oscillator circuits
  • Wave shaping and timing circuits
  • Portable and battery-powered devices
  • Embedded systems

With its robust design and high functionality, the 74AHC1G04W5-7 from Diodes Incorporated is a reliable choice for designers looking to incorporate a high-performance inverter into their electronic circuits.

You May Also Be Interested in

ON Semiconductor
IC GATE OR 1CH 2-INP 5-TSOP
Lowest to $0.1100
ON Semiconductor
AND Gate 1-Element 2-IN CMOS 5-Pin SC-88A T/R / IC GATE AND 1CH 2-INP SC-70
Lowest to $0.4752
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.2649
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.3361
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-DIP
Need more? Email Us
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-DIP
Lowest to $2.1665
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.0772
STMicroelectronics
IC HEX INVERTER 14-DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
730+ $0.0685 $50.0050
1,780+ $0.0563 $100.2140
2,755+ $0.0545 $150.1475
3,800+ $0.0527 $200.2600
4,905+ $0.0510 $250.1550
6,565+ $0.0457 $300.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,690 pieces
MOQ: 730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess