EN
  • EN
  • DE

M74VHC1GT08DFT2G

Part No M74VHC1GT08DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description AND Gate 1-Element 2-IN CMOS 5-Pin SC-88A T/R / IC GATE AND 1CH 2-INP SC-70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 3 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.53 V to 0.8 V
Logic Level - High 1.4 V to 2 V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 073052-M74VHC1GT08DFT2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M74VHC1GT08
Introduction Date August 10, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian M74VHC1GT08DFT2G CAD Model

Description

Product Overview: M74VHC1GT08DFT2G from ON Semiconductor

The M74VHC1GT08DFT2G is a high-performance, single 2-input AND gate integrated circuit designed and manufactured by ON Semiconductor. This advanced technology logic gate is part of ON Semiconductor's VHC series, which is renowned for its very high-speed CMOS technology. The device is optimized for use in 3.3V, 5V, and mixed 3.3V/5V systems, providing designers with a versatile component for a wide range of applications.

Key Features

  • Logic Type: 2-Input AND Gate
  • High-Speed Operation: The M74VHC1GT08DFT2G is capable of operating at high speeds, making it suitable for applications requiring fast signal processing.
  • Low Power Dissipation: It has a low power consumption profile, which is critical for power-sensitive designs.
  • Power-Down Protection: Equipped with power-down protection on inputs, the device ensures that no excessive current is drawn if the input is at a high voltage level during power down.
  • Advanced Design: The CMOS technology used for this IC provides a robust and reliable design, ensuring stable operation under various conditions.
  • Compatibility: It is compatible with TTL inputs, allowing it to be used in systems that incorporate both CMOS and TTL logic.
  • Package: The device comes in a very small, leadless, thin DFN package with a 2.2 x 2.2 mm body. The small footprint makes it ideal for space-constrained applications.

Applications

The M74VHC1GT08DFT2G is suitable for a myriad of applications that require high-speed logic operations. Its typical applications include:

  • High-speed data processing systems
  • Portable and battery-powered electronics
  • Telecommunication infrastructure
  • Computing and storage platforms
  • Embedded systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The M74VHC1GT08DFT2G is rigorously tested to meet industry standards for performance and reliability, ensuring that it meets the stringent requirements of commercial and industrial applications.

With its high-speed performance, low power consumption, and small package size, the M74VHC1GT08DFT2G from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and performance of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 276,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess