EN
  • EN
  • DE

74AHCT126S14-13

Part No 74AHCT126S14-13
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE 3-STATE BUFFERS OE HIGH | IC BUFFER NON-INVERT 5.5V 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number 74AHCT126
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1130718-74AHCT126S14-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT126S14-13 CAD Model

Description

Product Overview: 74AHCT126S14-13 from Diodes Incorporated

The 74AHCT126S14-13 is a high-speed, quadruple bus buffer gate with 3-state outputs from Diodes Incorporated, designed to operate in a broad range of applications. This integrated circuit is a member of the 74AHCT family, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) levels while operating at the more efficient CMOS (Complementary Metal-Oxide-Semiconductor) voltage levels. This combination provides a robust, low-power solution for digital interfacing needs.

Key Features:

  • Logic Type: The device features four independent bus buffer gates with 3-state outputs, providing versatility in digital circuit design.
  • Operating Voltage: It operates at a nominal supply voltage of 5V, making it suitable for interfacing with traditional TTL logic levels while maintaining the power efficiency of CMOS technology.
  • Output Capability: The 3-state outputs can drive up to 8mA, allowing for direct drive of LEDs or other light loads, and are capable of sinking a higher current, making them ideal for bus-oriented applications.
  • High-Speed Performance: The device boasts a typical propagation delay of only 8ns, ensuring fast response times in critical applications.
  • Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +85°C, assuring reliable performance in harsh environments.
  • Package: The 74AHCT126S14-13 comes in a 14-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Applications:

The 74AHCT126S14-13 is ideal for a variety of digital applications, including:

  • Buffering and driving bus lines in computing and telecommunications systems.
  • Interfacing between different voltage logic levels in mixed-voltage systems.
  • Signal buffering in data transmission circuits.
  • General-purpose logic where high output drive and speed are required.

With its high-speed performance and robust design, the 74AHCT126S14-13 from Diodes Incorporated is a reliable choice for designers looking to implement efficient and effective logic buffering solutions in their electronic projects.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1434 $50.1900
855+ $0.1176 $100.5480
1,320+ $0.1140 $150.4800
1,815+ $0.1103 $200.1945
2,350+ $0.1066 $250.5100
3,140+ $0.0956 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess