EN
  • EN
  • DE

74AHCT594S16-13

Part No 74AHCT594S16-13
Manufacturer Diodes Incorporated
Catalog Logic - Shift Registers
Description AHC HIGH PIN COUNT SO-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1007599-74AHCT594S16-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT594S16-13 CAD Model

Description

Diodes Incorporated 74AHCT594S16-13 Product Overview

The 74AHCT594S16-13 is a high-performance integrated circuit produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This particular product is a part of the 74AHCT series, which is known for its advanced high-speed CMOS technology. The 74AHCT594S16-13 is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for a wide range of digital signaling tasks.

The 74AHCT594S16-13 is an 8-bit shift register with a storage function, which allows it to capture the state of its eight input lines on a single command and then transfer that information serially to the output. This feature is especially useful in applications where data needs to be converted from parallel to serial format, such as in data communication, control systems, and digital signal processing.

One of the key features of the 74AHCT594S16-13 is its high noise immunity and low power consumption. The device operates at a standard 5V power supply, which is typical for TTL (Transistor-Transistor Logic) compatible devices, yet offers performance characteristics akin to CMOS technology, with the added benefit of Advanced High-Speed CMOS features. This makes it suitable for interfacing with both TTL and CMOS logic levels and ensures that the device can perform reliably in mixed-voltage environments.

The 74AHCT594S16-13 comes in a 16-pin package, which is compact and suitable for space-constrained applications. Its operating temperature range is from -40°C to +85°C, making it robust enough for industrial applications that may be exposed to extreme conditions. The device also boasts fast propagation delays and transition times, which are critical for high-speed operations.

Overall, the 74AHCT594S16-13 from Diodes Incorporated is a versatile and durable component that can be used in various digital applications. Its combination of speed, power efficiency, and compatibility with multiple logic levels makes it an excellent choice for designers looking to optimize their digital systems' performance and reliability.

For detailed specifications and application notes, it is recommended to consult the datasheet provided by Diodes Incorporated, which offers in-depth technical information to ensure proper implementation of the 74AHCT594S16-13 in your electronic designs.

You May Also Be Interested in

National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess