The 74AHCT86T14-13 is a high-speed Si-gate CMOS device from Diodes Incorporated, renowned for its exceptional quality and performance in the semiconductor industry. This integrated circuit is part of the 74AHCT series, which is designed to interface with TTL levels and is particularly suitable for driving highly capacitive loads and providing a high degree of drive while retaining low power consumption.
Key Features
- Logic Type: Quad 2-Input Exclusive OR (XOR) Gate
- Supply Voltage Range: 4.5V to 5.5V, making it ideal for 5V systems
- Operating Temperature: -40°C to +125°C, providing reliable performance across a wide range of environmental conditions
- Logic Case Style: TSSOP-14, offering a space-saving footprint for PCB designs
- Propagation Delay: A fast propagation delay ensures quick response times in critical applications
- Output Current: Capable of sourcing or sinking up to 8 mA, delivering sufficient drive capabilities
- Pin Configuration: The 14-pin configuration allows for straightforward integration into various circuit designs
Applications
The 74AHCT86T14-13 is versatile and can be used in a variety of applications, including:
- Function generators
- Digital signal processing
- Computer logic development
- Encryption and data security systems
- High-speed data manipulation circuits
Quality and Reliability
Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The 74AHCT86T14-13 is no exception, having undergone rigorous testing and quality control measures to ensure it meets the needs of even the most demanding applications.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Diodes Incorporated website or contact their support team for personalized assistance.