EN
  • EN
  • DE

74AUP1G00FW4-7

Part No 74AUP1G00FW4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP DFN1010-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features NAND Gate IC 1 Channel - X2-DFN1010-6
Manufacturer Diodes Incorporated
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-XFDFN
Case / Package X2-DFN1010-6
Family Name 74AUP1G00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AUP1G00FW4-7DICT, 74AUP1G00FW4-7DITR, 74AUP1G00FW47, 74AUP1G00FW4-7DIDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908096-74AUP1G00FW4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G00FW4-7 CAD Model

Description

Diodes Incorporated 74AUP1G00FW4-7: High-Performance Logic Gate

The 74AUP1G00FW4-7 is a cutting-edge, single 2-input NAND gate integrated circuit brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This particular logic gate is part of the advanced ultra-low power (AUP) family, which is specifically designed to operate with a very low power consumption while maintaining a high-speed operation. The device's small footprint and its efficient performance make it an excellent choice for a wide range of applications, particularly those where space and power efficiency are critical.

This IC is characterized by its wide operating voltage range of 0.8V to 3.6V, which allows for flexible use in various circuit designs. The low-voltage operation also contributes to the device's low power consumption, making it ideal for battery-operated and portable devices. Furthermore, the 74AUP1G00FW4-7 boasts an extremely low static power consumption of only 0.9uA, significantly reducing the overall power requirements of the system it is integrated into.

The 74AUP1G00FW4-7 is available in a very small 6-pin TSSOP package, which is advantageous for space-constrained applications. Despite its miniature size, the device does not compromise on performance; it provides a high-speed operation with a propagation delay of only 3.5ns at a 3.3V supply, ensuring quick and reliable logic operations for high-speed digital circuits.

Additionally, the 74AUP1G00FW4-7 features Schmitt-trigger inputs which enhance the noise immunity and allow for a smoother transition from low to high input signals. This characteristic is particularly important in environments with a high degree of electrical noise, where signal integrity is paramount.

Designed for a wide range of applications, the 74AUP1G00FW4-7 is commonly used in mobile phones, PDAs, computers, and other digital systems where efficient power usage and high-speed logic operations are necessary. With its robust design and versatile performance characteristics, the 74AUP1G00FW4-7 from Diodes Incorporated stands out as a reliable and efficient component for modern electronic designs.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1153 $50.1555
1,060+ $0.0946 $100.2760
1,640+ $0.0917 $150.3880
2,255+ $0.0887 $200.0185
2,920+ $0.0857 $250.2440
3,905+ $0.0769 $300.2945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,100 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess