EN
  • EN
  • DE

74AUP1G00FW5-7

Part No 74AUP1G00FW5-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP DFN1010-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 6.5ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package X1-DFN1010-6
Manufacturer Package 6-XDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 751494-74AUP1G00FW5-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AUP1G00FW5-7 CAD Model

Description

Product Overview: 74AUP1G00FW5-7 from Diodes Incorporated

The 74AUP1G00FW5-7 is a high-performance, single 2-input NAND gate integrated circuit designed and manufactured by Diodes Incorporated. This advanced ultra-low power (AUP) logic gate is part of the 74AUP family, which is known for its low-voltage operation and low-power consumption, making it an ideal choice for battery-operated and portable devices where power efficiency is crucial.

This particular component operates over a wide voltage range from 0.8V to 3.6V, which allows for flexible design options and compatibility with modern low-voltage systems. The 74AUP1G00FW5-7 features a very low static and dynamic power consumption, with a typical ICC of only 0.9 µA, significantly extending battery life in portable applications.

Designed for high-speed operation, the 74AUP1G00FW5-7 can switch at frequencies up to 360 MHz at 3.3V, ensuring that it can meet the requirements of high-speed data processing and communication systems. Its optimized design also allows for a reduced propagation delay, which is critical for maintaining signal integrity in fast digital circuits.

The device comes in an ultra-small leadless package with a 6-pin configuration (DFN1410-6), which is suitable for space-constrained applications. The small footprint allows for high-density mounting and is an excellent choice for modern compact electronic products.

Built for robust performance, the 74AUP1G00FW5-7 also features overvoltage tolerant inputs, which can tolerate input signals up to 3.6V, even when the device is in the powered-down state. This provides additional protection for the IC during unexpected voltage spikes and enhances the reliability of the overall system.

In summary, the 74AUP1G00FW5-7 from Diodes Incorporated is a versatile and reliable logic gate that offers ultra-low power consumption, high-speed operation, and a space-saving design. It is an excellent choice for designers looking to optimize their systems for power efficiency and performance in a wide range of applications, including portable devices, computing, and telecommunications.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,150+ $0.0504 $57.9600
2,795+ $0.0413 $115.4335
4,325+ $0.0401 $173.4325
5,955+ $0.0388 $231.0540
7,695+ $0.0376 $289.3320
10,310+ $0.0336 $346.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 1150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess