EN
  • EN
  • DE

74AUP1G02FS3-7

Part No 74AUP1G02FS3-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP DFN0808-4 / NOR Gate IC 1 Channel X2-DFN0808-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Diodes Incorporated
Series 74AUP
Package Tape & Reel
Product Status Active
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Input Logic Level - Low 0.7V ~ 0.9V
Input Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.4ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package X2-DFN0808-4
Package / Case 4-XFDFN Exposed Pad
Base Product Number 74AUP1G02
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857704-74AUP1G02FS3-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G02FS3-7 CAD Model

Description

Product Overview: 74AUP1G02FS3-7

The 74AUP1G02FS3-7 is a high-performance, low-power NOR gate integrated circuit from Diodes Incorporated, designed to meet the requirements of the very latest industry standards. This advanced logic gate is part of Diodes Incorporated's 74AUP family, which is renowned for its ultra-low power consumption and high-speed operation. The product is particularly well-suited for battery-powered and portable devices where energy efficiency is paramount.

Key Features

  • Low Static Power Consumption: The 74AUP1G02FS3-7 boasts an incredibly low static power consumption (ICC), which is a critical feature for battery-operated devices, ensuring longer battery life and improved efficiency.
  • High-Speed Operation: Despite its low-power design, this NOR gate does not compromise on speed. It provides high-speed operation which is essential for modern electronic applications that require quick response times.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 0.8V to 3.6V, making it versatile for use in various circuit designs and compatible with multiple logic level standards.
  • Low Noise Overshoot and Undershoot: This product exhibits very low noise overshoot and undershoot, which is beneficial in maintaining signal integrity, especially in noise-sensitive applications.
  • Lead-Free and RoHS Compliant: The 74AUP1G02FS3-7 is environmentally friendly, adhering to the RoHS directive which restricts the use of certain hazardous substances in electronic equipment.

Applications

The 74AUP1G02FS3-7 is ideal for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • IoT Devices
  • Medical Monitoring Equipment

Package and Quality Assurance

The device is offered in a space-saving 6-pin SOT-363 package, which is perfect for applications where board space is at a premium. Diodes Incorporated ensures that all their products, including the 74AUP1G02FS3-7, undergo rigorous quality assurance and testing procedures to maintain high reliability and performance standards.

In summary, the 74AUP1G02FS3-7 from Diodes Incorporated is an exemplary choice for designers looking for a NOR gate logic component that combines ultra-low power consumption with high-speed operation, all packaged in a compact and environmentally friendly format.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,300+ $0.0445 $57.8500
3,165+ $0.0365 $115.5225
4,890+ $0.0355 $173.5950
6,735+ $0.0343 $231.0105
8,715+ $0.0332 $289.3380
11,675+ $0.0297 $346.7475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 1300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess