EN
  • EN
  • DE

74AUP1G09SE-7

Part No 74AUP1G09SE-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description AND Gate 1-Element 2-IN CMOS 5-Pin SOT-353 T/R / IC GATE AND 1CH 2-INP SOT-353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Features Open Drain
Supply Voltage - Operating 0.8 V to 3.6 V
Current - Quiescent (Max) 0.5μA
Current - Output High, Low -, 4mA
Logic Level - Low 0.7 V to 0.9 V
Logic Level - High 1.6 V to 2 V
Max Propagation Delay @ V, Max CL 12.7ns @ 3.3V, 30pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-353
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 104635-74AUP1G09SE-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74AUP1G09
Introduction Date August 30, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 74AUP1G09SE-7 CAD Model

Description

Product Overview: 74AUP1G09SE-7 by Diodes Incorporated

The 74AUP1G09SE-7 is a high-performance, single 2-input AND gate logic IC from Diodes Incorporated, designed to operate in the ultra-low power Advanced Ultra-low Power (AUP) technology. This device is optimized for low-voltage applications, ranging from 0.8V to 3.6V, making it an ideal component for energy-efficient and battery-powered systems. Its low power consumption and high-speed operation are hallmarks of the AUP family, ensuring that the 74AUP1G09SE-7 does not compromise on performance while maintaining power efficiency.

The IC comes in a small SOT-353 package, which is suitable for space-constrained applications. This compact form factor allows designers to minimize PCB space without sacrificing functionality. The 74AUP1G09SE-7 is characterized by its low static and dynamic power consumption, contributing to the extended battery life of the end product.

With its Schmitt-trigger inputs, the 74AUP1G09SE-7 offers enhanced noise immunity and a smooth transition between high and low logic levels, which is particularly beneficial in environments with electrical noise. The device also features a wide operating temperature range from -40°C to +125°C, allowing it to function reliably in a variety of harsh conditions.

Key features of the 74AUP1G09SE-7 include:

  • Low-voltage operation (0.8V to 3.6V)
  • Ultra-low power consumption
  • High-speed performance
  • Schmitt-trigger inputs for enhanced noise immunity
  • Operating temperature range: -40°C to +125°C
  • Compact SOT-353 package

Typical applications for the 74AUP1G09SE-7 are found in a wide range of electronic systems where power efficiency is crucial. These include portable and wearable devices, medical electronics, and any other application that requires a combination of low power, high speed, and robust performance in the face of environmental noise and temperature variation.

In summary, the 74AUP1G09SE-7 by Diodes Incorporated is a versatile and efficient solution for designers looking to implement logical operations in power-sensitive applications. Its advanced features and compact design make it an excellent choice for a multitude of low-voltage and low-power scenarios.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5456 $51.8320
225+ $0.4477 $100.7325
350+ $0.4337 $151.7950
480+ $0.4197 $201.4560
620+ $0.4057 $251.5340
825+ $0.3637 $300.0525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,424 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess