EN
  • EN
  • DE

74AUP1G125FX4-7

Part No 74AUP1G125FX4-7
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUFF NON-INVERT 3.6V 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-XFDFN
Supplier Device Package X2-DFN1409-6
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800785-74AUP1G125FX4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G125FX4-7 CAD Model

Description

The 74AUP1G125FX4-7 is a high-performance, single-bit non-inverting buffer/line driver with 3-state output from Diodes Incorporated. This integrated circuit (IC) is designed for low-voltage operation, making it suitable for use in advanced portable and battery-powered systems. With its ultra-low-power consumption and high-speed operation, it is an ideal choice for interfacing and buffering applications in a wide range of electronic devices.

Key Features

  • Low Static Power Consumption: The 74AUP1G125FX4-7 has a very low static power consumption (ICC) of only 0.9 µA max, which is beneficial for power-sensitive designs.
  • Low Dynamic Power Consumption: At VCC = 3.3V and TA = 25°C, the dynamic power consumption is only 3.9 µA/MHz, making it an energy-efficient choice for high-speed applications.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range of 0.8V to 3.6V, providing flexibility for use in various system voltage levels.
  • High-Speed Operation: The 74AUP1G125FX4-7 supports high-speed operation, with a typical tPD of 3.5 ns at VCC = 3.3V, ensuring quick response times for critical applications.
  • 3-State Output: The inclusion of a 3-state output allows for connection to a bus or multiple outputs without the risk of bus contention.
  • ESD Protection: The device includes input and output protection against electrostatic discharge, ensuring the reliability and longevity of the product.
  • Compact Packaging: The IC is available in a small X2-DFN1410-6 package, which is ideal for space-constrained applications.

Applications

The 74AUP1G125FX4-7 is well-suited for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Portable Gaming Consoles
  • Notebook and Ultrabook Computers
  • Wireless Communication Systems
  • Data Storage Devices
  • And many other applications where a low-power buffer or line driver is required.

For more detailed information, technical specifications, and support documentation, please visit the Diodes Incorporated product page for the 74AUP1G125FX4-7.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1585 $50.7200
770+ $0.1301 $100.1770
1,195+ $0.1260 $150.5700
1,645+ $0.1219 $200.5255
2,125+ $0.1179 $250.5375
2,840+ $0.1057 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess