EN
  • EN
  • DE

74AUP1G57FW4-7

Part No 74AUP1G57FW4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE SGL GATE X2-DFN1010-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Configurable 1 Circuit Input
Manufacturer Diodes Incorporated
Series 74AUP
Package Reel - TR
Part Status Obsolete
Family Name 74AUP1G57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AUP1G57FW4-7DI, 74AUP1G57FW4-7DIDKR, 74AUP1G57FW4-7DICT, 74AUP1G57FW4-7DITR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857718-74AUP1G57FW4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G57FW4-7 CAD Model

Description

Product Overview: 74AUP1G57FW4-7 by Diodes Incorporated

The 74AUP1G57FW4-7 is a versatile, low-power configurable logic gate designed by Diodes Incorporated. This advanced device offers a unique combination of a 2-input multiplexer, a 3-input AND gate, and a 3-input OR gate, all integrated into a single package. The product is part of the 74AUP family, which is known for its ultra-low power consumption and operation at low voltages, making it particularly suitable for battery-operated and power-sensitive applications.

Key Features

  • Low Power Consumption: The 74AUP1G57FW4-7 is designed for minimal power usage, which is essential for extending battery life in portable devices.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 0.8V to 3.6V, providing design flexibility for various applications.
  • Configurable: The device can be configured as a 2-input MUX, a 3-input AND gate, or a 3-input OR gate, offering designers multiple functions in a single chip.
  • High-Speed Operation: Despite its low power design, the 74AUP1G57FW4-7 does not compromise on speed, ensuring fast operation for high-performance systems.
  • ESD Protection: It includes input and output over-voltage tolerance and is equipped with electrostatic discharge (ESD) protection, ensuring robustness for industrial applications.
  • Compact Packaging: The product is available in a small 6-pin SOT-363 package, making it ideal for space-constrained applications.

Applications

The 74AUP1G57FW4-7 is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and wearable technology
  • Embedded systems
  • Control systems
  • IoT devices
  • Medical equipment
  • Automotive electronics

With its configurable design and low-power operation, the 74AUP1G57FW4-7 from Diodes Incorporated is an excellent choice for designers looking to add flexible logic functions to their electronic designs without compromising on power efficiency or space. Whether you're working on a small, portable project or a larger, power-sensitive system, this logic gate offers the reliability and versatility needed to meet a broad spectrum of design requirements.

You May Also Be Interested in

Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.0969
Fairchild/ON Semiconductor
INVERTER, LS SERIES / Configurable Circuit Input
Lowest to $0.4966
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Texas Instruments
IC GATE MULT-FUNC CONFIG 6-DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.6222
Texas Instruments
IC CONFIG MULTIPLE FUNCT US8 / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP
Lowest to $0.7284
Microchip Technology
IC GATE XOR/XNOR 3.3V/5V 8-MSOP / XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
Need more? Email Us
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES
Need more? Email Us
Texas Instruments
IC BUFFER INVERTER 10BIT 24TVSOP / Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
Lowest to $0.7510

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1568 $58.0160
900+ $0.1288 $115.9200
1,390+ $0.1247 $173.3330
1,915+ $0.1207 $231.1405
2,480+ $0.1167 $289.4160
3,315+ $0.1046 $346.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess