EN
  • EN
  • DE

74AUP1G86FW4-7

Part No 74AUP1G86FW4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP 6-X2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 0.8 V to 3.6 V
Current - Quiescent (Max) 0.5μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7 V to 0.9 V
Logic Level - High 1.6 V to 2 V
Max Propagation Delay @ V, Max CL 7.1ns @ 3.3V, 30pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package X2-DFN1010-6
Dimension 6-XFDFN
Win Source Part Number 1007802-74AUP1G86FW4-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G86FW4-7 CAD Model

Description

Diodes Incorporated 74AUP1G86FW4-7 Logic Gate

The 74AUP1G86FW4-7 is a high-performance, single 2-input exclusive OR (XOR) gate integrated circuit from Diodes Incorporated, designed to operate with a very low power supply while providing a high level of functionality. This advanced ultra-low power (AUP) series component is engineered to meet the demands of power-sensitive applications, making it an ideal choice for portable and battery-operated electronics where power conservation is critical.

Constructed with the latest semiconductor technology, the 74AUP1G86FW4-7 boasts an impressive operating voltage range of 0.8V to 3.6V. This wide range allows the device to be used in various systems without the need for level shifters. Furthermore, the component features a low static power consumption, with ICC of only 0.9µA maximum at 3.3V, which significantly extends the battery life of the end product.

The 74AUP1G86FW4-7 is available in a lead-free, 6-pin SOT-363 package, which is not only space-saving but also environmentally friendly. Its compact form factor makes it suitable for high-density circuit designs. The device also provides over-voltage tolerant inputs up to 3.6V, which adds to its robustness and reliability in unpredictable voltage environments.

With a propagation delay of just 3.5ns at 3.3V, the 74AUP1G86FW4-7 ensures high-speed operation, which is essential for fast computing and real-time data processing applications. In addition, it is characterized for operation from -40°C to +125°C, providing stable performance across a wide temperature range, suitable for industrial and automotive applications that require operation under extreme conditions.

For design engineers, the 74AUP1G86FW4-7 also offers the convenience of Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This feature can be particularly useful in environments where signal integrity may be compromised by noise or longer wire lengths.

In summary, the 74AUP1G86FW4-7 from Diodes Incorporated is a versatile, high-performance XOR gate that delivers low power consumption, high-speed operation, and robustness in a compact package, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,315+ $0.0381 $50.1015
3,195+ $0.0313 $100.0035
4,955+ $0.0303 $150.1365
6,830+ $0.0293 $200.1190
8,805+ $0.0284 $250.0620
11,815+ $0.0254 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,089 pieces
MOQ: 1315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess