EN
  • EN
  • DE

74AUP2G04FW4-7

Part No 74AUP2G04FW4-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP DFN1010-6 / DUAL INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 5.4ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package X2-DFN1010-6
Manufacturer Package 6-XFDFN
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801175-74AUP2G04FW4-7
Ultra Librarian 3D Model Ultra Librarian 74AUP2G04FW4-7 CAD Model

Description

Diodes Incorporated 74AUP2G04FW4-7 High-Speed CMOS Logic Inverter

The 74AUP2G04FW4-7 is a high-performance, dual inverting logic gate manufactured by Diodes Incorporated, renowned for its low-power operation and high-speed interface. This device is a part of the advanced ultra-low power (AUP) family and is designed to operate over a wide voltage range of 0.8V to 3.6V. This feature makes it particularly suitable for battery-operated applications where power efficiency is paramount.

Encased in a compact 6-pin SC-70 package, the 74AUP2G04FW4-7 offers a space-saving solution for modern electronic systems. Despite its small size, it provides robust performance with a low static power consumption of only 0.9μA, significantly reducing the overall energy footprint of the systems it is integrated into.

The device boasts a low dynamic power consumption with a charge of only 0.07pC at 3.3V, and it supports a high-speed tPD of 3.7ns at 3.3V. This ensures swift signal processing that is essential for high-speed computing and communications equipment. Furthermore, its inputs are tolerant to voltages up to 3.6V, allowing the interface with higher voltage systems without the risk of damage.

For design flexibility, the 74AUP2G04FW4-7 has Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. It is also fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing damaging current backflow through the device when it is powered down.

With its ESD protection exceeding JESD 22, the 74AUP2G04FW4-7 ensures reliability and longevity in the field, resisting electrostatic discharges and other forms of electrical overstress. The product is also compliant with JEDEC standard no. 8-1A and is specified from -40°C to +85°C, making it suitable for use in a wide range of industrial and commercial environments.

In summary, the 74AUP2G04FW4-7 from Diodes Incorporated is an ideal choice for designers looking for a high-performance, low-power inverter that does not compromise on speed or space. Whether it's for portable electronics, computing, or communication systems, this logic inverter stands out for its efficiency and reliability.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0706 $57.8920
1,995+ $0.0580 $115.7100
3,090+ $0.0561 $173.3490
4,260+ $0.0543 $231.3180
5,495+ $0.0526 $289.0370
7,355+ $0.0471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,900 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess