EN
  • EN
  • DE

74AVC1T45FW5-7

Part No 74AVC1T45FW5-7
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIR X1DFN1010-6  /  Voltage Level Translator Bidirectional 1 Circuit 1 Channel X1-DFN1010-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Diodes Incorporated
Series 74AVC
Package Tape & Reel
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.2 V ~ 3.6 V
Output Type Tri-State
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package X1-DFN1010-6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74AVC1T45FW5-7DIDKR,74AVC1T45FW5-7DICT,74AVC1T45FW5-7DITR
Standard Package 5,000
Win Source Part Number 1108381-74AVC1T45FW5-7
Ultra Librarian 3D Model Ultra Librarian 74AVC1T45FW5-7 CAD Model

Description

Product Overview: 74AVC1T45FW5-7 by Diodes Incorporated

The 74AVC1T45FW5-7 is a high-performance, single-bit, dual-supply bus transceiver from Diodes Incorporated, renowned for its efficient signal conversion capabilities and versatility in various applications. This compact and reliable component is designed to address the need for voltage level translation in multi-voltage systems, making it an ideal choice for modern electronics where interfacing between different voltage domains is essential.

Key Features

  • Voltage Level Translation: Capable of translating signals between two different voltage domains ranging from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, making it suitable for a wide array of applications.
  • High-Speed Operation: Supports high-speed signal processing with a maximum data rate, ensuring efficient and rapid data transfer.
  • Low-Power Consumption: Designed with energy efficiency in mind, the 74AVC1T45FW5-7 maintains low power dissipation, which is crucial for battery-powered devices.
  • Bi-Directional Interface: The transceiver can operate in both directions, offering flexibility in data flow management.
  • Auto-Direction Sensing: The direction of data transmission is determined automatically without the need for a direction control signal, simplifying circuit design.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided on all pins to prevent damage from static electricity, ensuring the longevity of the component.

Applications

The versatility of the 74AVC1T45FW5-7 makes it suitable for a variety of applications, including but not limited to:

  • Mobile and handheld devices where power efficiency and space-saving components are crucial.
  • Computing and storage platforms requiring high-speed data transfer between different voltage domains.
  • Consumer electronics, such as gaming consoles and smart TVs, that require seamless integration of components operating at different voltage levels.
  • Industrial applications where robustness and reliability are key, including automation and control systems.

In conclusion, the 74AVC1T45FW5-7 from Diodes Incorporated represents a state-of-the-art solution for voltage level translation, combining speed, efficiency, and flexibility in a single package. Its robust design and comprehensive feature set make it an excellent choice for designers looking to create sophisticated multi-voltage electronics.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1110 $58.2750
1,270+ $0.0912 $115.8240
1,965+ $0.0882 $173.3130
2,705+ $0.0855 $231.2775
3,500+ $0.0826 $289.1000
4,685+ $0.0741 $347.1585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,380 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess