Product Overview: 74LV14AS14-13 by Diodes Incorporated
The 74LV14AS14-13 is a high-performance, low-voltage Schmitt-trigger inverter manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete and analog semiconductor markets. This integrated circuit is designed for use in applications requiring a high degree of signal integrity and noise immunity.
Key Features
- Logic Type: Hex Schmitt-Trigger Inverter
- Supply Voltage Range: 2.0V to 5.5V, making it ideal for low-power and battery-operated applications.
- Output Current: Capable of driving up to 8mA at 5V, allowing direct driving of LEDs and other low-current devices.
- High Noise Immunity: Schmitt-trigger action at all inputs increases the circuit's tolerance to slower input rise and fall times, providing excellent noise immunity.
- Operating Temperature: Designed for a wide range of operating temperatures from -40°C to +125°C, suitable for industrial environments.
Applications
The 74LV14AS14-13 is versatile and can be used in a multitude of applications, including:
- Wave shaping and noise filtering
- Signal processing
- Glitch-free clock distribution
- Logic level conversion
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The 74LV14AS14-13 is no exception and is subject to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.
Package and Availability
The device is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) which provides a compact footprint for space-constrained applications. For information on pricing, availability, and ordering, customers should contact Diodes Incorporated or an authorized distributor.
Environmental Compliance
The 74LV14AS14-13 is compliant with RoHS (Restriction of Hazardous Substances) and Green standards, reducing the environmental impact and enhancing sustainability by avoiding the use of certain hazardous materials in its construction.