EN
  • EN
  • DE

74LVC1G00FW5-7

Part No 74LVC1G00FW5-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP DFN1010-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 200μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 5.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package X1-DFN1010-6
Manufacturer Package 6-XDFN
Family Part Number 74LVC1G00
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 721872-74LVC1G00FW5-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G00FW5-7 CAD Model

Description

Diodes Incorporated 74LVC1G00FW5-7 Product Overview

The 74LVC1G00FW5-7 is a high-performance, single 2-input NAND gate integrated circuit, designed and manufactured by Diodes Incorporated. This advanced logic gate is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with a wide range of applications. The device is housed in a compact 6-DFN (1x1) package, making it ideal for space-constrained applications.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage range of 1.65V to 5.5V, which is suitable for interfacing with both 3.3V and 5V logic levels. This feature allows for flexibility in mixed-voltage systems and is beneficial for battery-operated and portable devices.
  • High-Speed Performance: With a propagation delay of just a few nanoseconds, the 74LVC1G00FW5-7 is optimized for high-speed signal processing, ensuring minimal delay in digital circuits.
  • Low Power Consumption: The IC exhibits low static and dynamic power consumption, which is crucial for power-sensitive designs.
  • 5V Tolerant Inputs: Inputs can tolerate 5V signals even when the device is powered by a lower supply voltage, providing design flexibility and protection against higher voltage levels.
  • High Drive Capability: The device can source or sink up to 32mA of output current, allowing it to drive multiple loads or interface with other logic families.

Applications

The versatility of the 74LVC1G00FW5-7 makes it well-suited for a broad array of applications, including:

  • Logic level translation
  • Signal gating
  • Power management systems
  • Embedded systems
  • Portable and battery-powered devices
  • Computing and data storage systems

Quality and Reliability

Diodes Incorporated ensures that the 74LVC1G00FW5-7 meets stringent quality standards. The device is fabricated using advanced semiconductor processes, which results in high reliability and consistent performance across different units. The robust design of the 74LVC1G00FW5-7 ensures it can operate across a wide temperature range, making it suitable for industrial and automotive applications that require high reliability under harsh conditions.

With its combination of low power consumption, high-speed operation, and flexible voltage compatibility, the 74LVC1G00FW5-7 from Diodes Incorporated is an excellent choice for designers looking to implement efficient and reliable NAND gate logic in their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0762 $57.9120
1,850+ $0.0625 $115.6250
2,865+ $0.0605 $173.3325
3,945+ $0.0586 $231.1770
5,095+ $0.0567 $288.8865
6,820+ $0.0508 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess