EN
  • EN
  • DE

74LVC1G125Z-7

Part No 74LVC1G125Z-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 1BIT SOT553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-553
Win Source Part Number 1009219-74LVC1G125Z-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G125Z-7 CAD Model

Description

Product Overview: 74LVC1G125Z-7 by Diodes Incorporated

The 74LVC1G125Z-7 is a high-performance, single-bit buffer/line driver with 3-state output from Diodes Incorporated, designed to operate from a 1.65V to 5.5V VCC supply. This component is part of the 74LVC family, which is known for its low-voltage operation and low power consumption, making it an excellent choice for battery-operated and power-sensitive applications.

This buffer/line driver features a high-impedance output state during power-up and power-down, which prevents unintended driving of the bus before the supply is established. Its 3-state output allows for connection to a bus-organized system, and it can be used to support isolation, as the output can be effectively disconnected from the circuit by placing it into the high-impedance state.

Key Features

  • Wide Supply Voltage Range: Operates across a voltage range of 1.65V to 5.5V, making the device compatible with a variety of logic levels and suitable for interfacing with both 3.3V and 5V systems.
  • High-Speed Operation: With a typical propagation delay of only a few nanoseconds, the 74LVC1G125Z-7 ensures fast signal transmission, which is crucial for high-speed data processing and communication systems.
  • Low Power Consumption: Its low-power characteristics are ideal for use in portable and battery-powered devices, where power efficiency is critical.
  • 3-State Outputs: The inclusion of 3-state outputs provides the flexibility to connect multiple devices to a common bus line without interference, as long as only one device is enabled at a time.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, ensuring robustness and reliability in harsh environments.
  • Lead-Free and RoHS Compliant: The 74LVC1G125Z-7 is environmentally friendly, complying with RoHS standards, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The versatile nature of the 74LVC1G125Z-7 makes it suitable for a broad range of applications, including:

  • Bus driving in computers and computer peripherals
  • Signal buffering in telecommunications
  • Level shifting in multi-voltage systems
  • Memory address driving
  • Isolation of circuit blocks within complex integrated circuits

With its compact SOT-553 package, the 74LVC1G125Z-7 is designed for optimized board space usage, which is particularly beneficial in space-constrained applications. Its performance and versatility make it a valuable component in any designer's toolkit for modern electronic designs.

You May Also Be Interested in

Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0954 $50.0850
1,280+ $0.0783 $100.2240
1,980+ $0.0759 $150.2820
2,725+ $0.0734 $200.0150
3,525+ $0.0710 $250.2750
4,720+ $0.0636 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess