EN
  • EN
  • DE

74LVC1G17SE-7

Part No 74LVC1G17SE-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC SGL SCHMITT BUFFER SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-353
Win Source Part Number 007209-74LVC1G17SE-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74LVC1G17
Introduction Date January 05, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian 74LVC1G17SE-7 CAD Model

Description

Diodes Incorporated 74LVC1G17SE-7 Product Overview

The 74LVC1G17SE-7 is a high-performance, single Schmitt-trigger buffer produced by Diodes Incorporated, designed to provide a robust interface between two logic families or to drive a heavily capacitive load. This integrated circuit (IC) is part of the LVC family, which is well-known for its low-voltage operation and compatibility with mixed voltage systems.

Key Features

  • Advanced Technology: Manufactured with advanced CMOS technology, the 74LVC1G17SE-7 offers a power-efficient solution for modern electronic applications.
  • Low Voltage Operation: The device operates at a supply voltage range of 1.65V to 5.5V, making it suitable for battery-operated and low-power systems.
  • High Drive Capability: With the ability to drive up to 50mA at the output, this buffer can easily drive capacitive loads, offering design flexibility.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is operated at a lower supply voltage, ensuring compatibility with higher voltage logic levels.
  • Schmitt-Trigger Action: The Schmitt-trigger inputs provide hysteresis, which enhances noise immunity and allows for slow input transition, contributing to stable operation.
  • ESD Protection: The IC features robust Electrostatic Discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

Applications

The versatile nature of the 74LVC1G17SE-7 makes it suitable for a wide range of applications, including:

  • Line drivers for signal buffering
  • Logic level translation for mixed voltage systems
  • Wave shaping and noise filtering for digital signals
  • Driving heavy loads such as LEDs or relays
  • Interface circuits in telecommunications and networking

Package and Quality

The 74LVC1G17SE-7 is available in an SOT-353 package, which is compact and suitable for space-constrained applications. Diodes Incorporated is committed to high-quality standards, and this product is rigorously tested to ensure performance and reliability.

Whether you are designing consumer electronics, industrial control systems, or portable devices, the 74LVC1G17SE-7 from Diodes Incorporated is a reliable and efficient choice for your buffering and interfacing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0713 $50.2665
1,500+ $0.0668 $100.2000
2,325+ $0.0646 $150.1950
3,330+ $0.0601 $200.1330
4,330+ $0.0578 $250.2740
5,410+ $0.0555 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess