EN
  • EN
  • DE
  • IT

74LVC1G57DW-7

Part No 74LVC1G57DW-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULT-FUNC GATE SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 039001-74LVC1G57DW-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G57DW-7 CAD Model

Description

Diodes Incorporated 74LVC1G57DW-7 Configurable Multiple Function Gate

The 74LVC1G57DW-7 is a versatile and high-performance configurable multiple function gate from Diodes Incorporated, designed to meet a wide range of logical requirements in modern electronic systems. This compact and efficient device is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed voltage systems.

Constructed with advanced silicon-gate CMOS technology, the 74LVC1G57DW-7 ensures reduced power consumption while maintaining high-speed operation. This makes it an ideal choice for battery-operated and power-sensitive applications across various industries, including consumer electronics, automotive, telecommunications, and computing.

The device offers a unique feature of being configurable, allowing designers to implement several logic functions such as AND, NAND, OR, NOR, XOR, XNOR, inverter, and buffer. This flexibility can reduce inventory overheads and provide a single solution for multiple design challenges, enhancing the efficiency of the design process and potentially reducing time to market for new products.

Key Features of the 74LVC1G57DW-7:

  • Wide operating voltage range of 1.65V to 5.5V
  • High-speed performance with a propagation delay of typically 3.9ns at 3.3V
  • Low power consumption with a typical quiescent current of 1µA
  • 5V tolerant inputs for interfacing with higher voltage logic levels
  • Inputs and outputs are protected against electrostatic discharge
  • Available in a small SOT363 package, optimizing board space

The 74LVC1G57DW-7 also supports the use of a single power supply, which can be a significant advantage in systems where minimizing the number of different voltages is essential for reducing complexity and improving reliability. Its 5V tolerant inputs allow for direct interfacing with TTL levels, providing further integration flexibility with legacy systems or higher voltage logic components.

With its robust ESD protection, the device ensures reliability and longevity in environments where static discharge can be a concern. The compact SOT363 package is designed for surface-mount technology, facilitating automated assembly processes and contributing to the miniaturization of electronic systems.

Whether you are designing a custom logic circuit or looking for a versatile gate to complement your electronic design, the 74LVC1G57DW-7 from Diodes Incorporated offers the performance, flexibility, and reliability required to meet your needs.

You May Also Be Interested in

ON Semiconductor
OR GATE, HC/UH SERIES / Configurable Circuit Input
Need more? Email Us
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2283
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-ULLGA (1x1)
Lowest to $0.1801
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC / AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Need more? Email Us
NXP / Nexperia
IC DUAL AND-OR GATE 14-SOIC / AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO
Lowest to $0.1100
Texas Instruments
IC CONFIG MULTI-FUNC GATE 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)
Lowest to $0.1458
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Innovisionsemi
FLEXIBLE CHOICE LOGIC (9 CONFIGU
Need more? Email Us
Texas Instruments
IC LOGIC GATE / Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Lowest to $0.2791

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1753 $56.0960
780+ $0.1438 $112.1640
1,210+ $0.1393 $168.5530
1,665+ $0.1348 $224.4420
2,150+ $0.1304 $280.3600
2,880+ $0.1168 $336.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,780 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess