EN
  • EN
  • DE

74LVC273AQ20-13

Part No 74LVC273AQ20-13
Manufacturer Diodes Incorporated
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 230MHz
Max Propagation Delay at V, Max CL 7.3ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Iq) 10μA
Input Capacitance 4pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802729-74LVC273AQ20-13
Ultra Librarian 3D Model Ultra Librarian 74LVC273AQ20-13 CAD Model

Description

Product Overview: 74LVC273AQ20-13 from Diodes Incorporated

The 74LVC273AQ20-13 is a high-performance, octal D-type flip-flop with a clear functionality, crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This integrated circuit (IC) is part of the 74LVC series, which is notable for its low-voltage operation and high-speed interface technology. It is specifically designed to operate in a wide voltage range of 1.65V to 5.5V, making it highly versatile for various digital applications.

The device features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The common clock (CP) and master reset (MR) inputs allow for synchronous control of all flip-flops. The master reset is an active HIGH input, which when applied, clears all flip-flops, setting the Q outputs to a low state, regardless of the clock input. This makes the 74LVC273AQ20-13 ideal for use in clearing control applications within digital systems.

One of the key attributes of this product is its high-speed performance, which is capable of facilitating fast switching operations. This is complemented by its low power consumption, thanks to the LVC technology, which minimizes power draw without compromising on speed. This makes it suitable for battery-powered devices and power-sensitive applications.

The 74LVC273AQ20-13 also boasts a wide operating temperature range from -40°C to +125°C, ensuring reliability and stability across diverse environmental conditions. This robust temperature range makes it suitable for industrial, automotive, and consumer electronics where extreme temperatures are common.

Furthermore, the IC comes in a 20-pin TSSOP (Thin Shrink Small Outline Package) which is conducive for space-constrained applications. The smaller footprint of the TSSOP package allows for more compact PCB designs, thereby reducing overall system size and cost.

In summary, the 74LVC273AQ20-13 from Diodes Incorporated is a high-quality, octal D-type flip-flop IC that offers low-voltage operation, high-speed performance, and low power consumption. Its robust design and packaging make it an excellent choice for a wide range of applications in the electronics industry.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess