EN
  • EN
  • DE

74LVC2G04W6-7

Part No 74LVC2G04W6-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description DUAL INVERTER GATE | IC INVERTER 2CH 2-INP SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Inverter
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 3.8ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package SOT-26
Manufacturer Package SOT-23-6
Family Part Number 74LVC2G04
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1132907-74LVC2G04W6-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Microwave, Power Management, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian 74LVC2G04W6-7 CAD Model

Description

Product Overview: 74LVC2G04W6-7

The 74LVC2G04W6-7 is a high-performance, dual inverting gate integrated circuit from Diodes Incorporated. Designed for a wide range of applications, this IC is part of the 74LVC family, which is well-known for its low-voltage operation and low-power consumption. The product is particularly suitable for use in battery-powered devices, portable electronics, and systems where power efficiency is critical.

Key Features

  • Low Voltage Operation: The 74LVC2G04W6-7 operates at a voltage range of 1.65V to 5.5V, making it versatile for various applications that require different voltage levels.
  • High-Speed Performance: With a propagation delay of just a few nanoseconds, this IC ensures high-speed operation, which is essential for modern digital systems.
  • Low Power Consumption: It is designed to minimize power consumption, thereby extending the battery life of portable devices.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range from -40°C to +125°C, making it suitable for industrial applications.
  • Advanced Packaging: The 74LVC2G04W6-7 comes in a very small, leadless package (W6), which saves space on printed circuit boards and is ideal for compact electronic designs.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is operating at a lower voltage, providing interface flexibility with higher voltage logic levels.
  • ESD Protection: The integrated circuit includes electrostatic discharge (ESD) protection, ensuring robustness and longevity of the product in electrically noisy environments.

Applications

The dual inverting gate design of the 74LVC2G04W6-7 makes it a versatile component for a wide array of applications, including:

  • Logic Inversion
  • Signal Processing
  • Waveform Generation
  • Function Generators
  • Oscillator Circuits
  • Portable and Battery-powered Devices

With its compact size, low power consumption, and high-speed performance, the 74LVC2G04W6-7 from Diodes Incorporated is an excellent choice for designers looking to optimize their digital systems for both space and power efficiency.

You May Also Be Interested in

Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1546 $50.2450
790+ $0.1268 $100.1720
1,225+ $0.1229 $150.5525
1,685+ $0.1189 $200.3465
2,180+ $0.1149 $250.4820
2,910+ $0.1031 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess