EN
  • EN
  • DE
  • IT

74LVC2G34FZ4-7

Part No 74LVC2G34FZ4-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output X2-DFN1410-6
Manufacturer Diodes Incorporated
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-XFDFN
Case / Package X2-DFN1410-6
Family Name 74LVC2G34
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LVC2G34FZ4-7DIDKR, 74LVC2G34FZ47, 74LVC2G34FZ4-7DICT, 74LVC2G34FZ4-7DITR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858041-74LVC2G34FZ4-7
Ultra Librarian 3D Model Ultra Librarian 74LVC2G34FZ4-7 CAD Model

Description

Product Overview: 74LVC2G34FZ4-7 by Diodes Incorporated

The 74LVC2G34FZ4-7 is a high-performance, dual buffer gate integrated circuit from Diodes Incorporated, designed to meet the needs of modern electronic applications that require low power consumption and high-speed operation. This device is part of the 74LVC series, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Low Voltage Operation: The 74LVC2G34FZ4-7 operates at a nominal voltage of 1.65V to 5.5V, making it suitable for battery-operated and low-power devices.
  • High-Speed Performance: With a propagation delay of just a few nanoseconds, the device ensures swift signal processing, which is vital for high-speed computing and communications systems.
  • Power-Down Protection: Inputs can be taken to ground or VCC without damage, offering protection during power-down situations and ensuring the longevity of the device.
  • Low Power Dissipation: The IC has a reduced power consumption, with a very low quiescent current, contributing to the energy efficiency of the overall system.
  • Logic Level Translation: Due to its wide voltage range, the 74LVC2G34FZ4-7 can be used for interfacing with different logic levels, making it ideal for multi-voltage applications.

Applications

The versatility of the 74LVC2G34FZ4-7 makes it well-suited for a broad array of applications, including:

  • Signal buffering and driving in communication infrastructure
  • Level shifting for multi-voltage systems in consumer electronics
  • Logic signal processing in computing devices
  • Power management systems
  • Portable and battery-powered equipment

Package and Quality

The 74LVC2G34FZ4-7 comes in a compact, lead-free, 6-pin DFN package, which is RoHS compliant and designed for surface-mount technology (SMT) assembly processes. The package dimensions are optimized for minimal space usage on printed circuit boards (PCBs), making it an excellent choice for space-constrained applications. Diodes Incorporated is committed to high-quality standards, ensuring that this product meets strict reliability and performance criteria for industrial and commercial use.

With its combination of low-power operation, high-speed performance, and compact form factor, the 74LVC2G34FZ4-7 is an exemplary choice for designers looking to enhance their electronic systems with efficient and reliable logic processing capabilities.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER NON-INVERT 5.5V SOT553
Lowest to $0.4890
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20SOP
Lowest to $11.5778
Fairchild/ON Semiconductor
IC TRANSCEIVER FULL 8/8 24SOP / Element Bit per Element Output 24-SOP
Need more? Email Us
Maxim Integrated
IC BUFF CLOSE/LOOP 310MHZ 8-SOIC
Need more? Email Us
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Element Bit per Element Output
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 20TSSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC NON-INVERT
Lowest to $45.0089
Rochester Electronics
54F373 - BUS DRIVER, F/FAST SERI / Element Bit per Element Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2276 $56.9000
600+ $0.1867 $112.0200
930+ $0.1809 $168.2370
1,280+ $0.1751 $224.1280
1,655+ $0.1692 $280.0260
2,215+ $0.1518 $336.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess