EN
  • EN
  • DE

74LVCH245AQ20-13

Part No 74LVCH245AQ20-13
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20QFN / OCTAL BUS TRANSCEIVER WITH BUS HOLD / 3 STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package V-QFN4525-20
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803308-74LVCH245AQ20-13
Ultra Librarian 3D Model Ultra Librarian 74LVCH245AQ20-13 CAD Model

Description

74LVCH245AQ20-13 - Octal Bus Transceiver from Diodes Incorporated

The 74LVCH245AQ20-13 is a high-performance, octal bus transceiver from Diodes Incorporated, designed to facilitate bidirectional communication between two buses. This integrated circuit is part of the 74LVCH family, which is known for its low-voltage operation and high-speed interface technology. The device is specifically crafted to operate with a 1.65V to 3.6V VCC supply voltage, making it ideal for interfacing with low-voltage systems while maintaining signal integrity and drive strength.

Featuring eight non-inverting bidirectional data paths, the 74LVCH245AQ20-13 ensures seamless data flow between buses with minimal propagation delay. Each data path is equipped with separate input and output enable signals, allowing for greater control and flexibility in various applications. The device's bus hold on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.

The 74LVCH245AQ20-13 has been engineered to deliver robust performance with a wide operating temperature range from -40°C to +125°C. Its low on-state resistance ensures efficient data transmission with minimal power loss. Additionally, the transceiver is characterized by its high ESD protection level, safeguarding the device against electrostatic discharge events and enhancing system reliability.

Packaged in a space-saving 20-pin TSSOP (Thin Shrink Small Outline Package), the 74LVCH245AQ20-13 is suitable for high-density applications where board space is at a premium. Its pinout is designed for optimal PCB layout, reducing crosstalk and improving signal integrity.

Ideal for a wide range of applications, including mobile phones, personal computers, networking, and telecommunications, the 74LVCH245AQ20-13 is a versatile solution for systems requiring reliable bidirectional data transfer between digital components.

In summary, the 74LVCH245AQ20-13 from Diodes Incorporated is a high-quality, low-voltage octal bus transceiver that offers robust features for efficient and reliable data transmission, making it an excellent choice for designers looking to optimize their digital communication interfaces.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6202 $52.7170
200+ $0.5089 $101.7800
305+ $0.4930 $150.3650
420+ $0.4771 $200.3820
545+ $0.4612 $251.3540
730+ $0.4135 $301.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess