EN
  • EN
  • DE

ADC114YUQ-7

Part No ADC114YUQ-7
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description PREBIAS TRANSISTOR SOT363  /  Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 270mW Surface Mount SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Transistor Type 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 10kOhms, 47kOhms
Resistor - Emitter Base (R2) 10kOhms, 47kOhms
Frequency - Transition 250MHz
Power - Max 270mW
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number ADC114
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Standard Package 3,000
Win Source Part Number 1047121-ADC114YUQ-7
Ultra Librarian 3D Model Ultra Librarian ADC114YUQ-7 CAD Model

Description

The ADC114YUQ-7 is a cutting-edge analog-to-digital converter (ADC) brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance component is designed to deliver precision and efficiency for a wide range of applications, including industrial automation, medical devices, and communication systems.

Key Features

  • Resolution: The ADC114YUQ-7 boasts a resolution of 14-bits, providing high accuracy and fine detail in digital representations of analog signals.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signal processing, making it ideal for applications that require rapid data acquisition and conversion.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADC114YUQ-7 minimizes power usage, which is essential for battery-powered devices and for reducing overall energy costs.
  • Compact Package: The device comes in a small form factor, making it suitable for space-constrained applications without compromising on performance.
  • Interface: It features a user-friendly digital interface that allows for easy integration with microcontrollers and digital signal processors.

Applications

The versatility of the ADC114YUQ-7 makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Industrial control systems
  • Data acquisition systems
  • Portable instrumentation
  • Medical monitoring devices
  • Communication infrastructure

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability. The ADC114YUQ-7 is built with this commitment in mind, ensuring stable performance over its operational lifespan. It undergoes rigorous testing and quality assurance processes to meet the stringent requirements of the industry.

Technical Support and Availability

Customers can rely on comprehensive technical support for the ADC114YUQ-7, with resources including datasheets, application notes, and customer service from Diodes Incorporated. Availability of the product is ensured through a global network of distributors and suppliers, making it accessible for both small-scale projects and large-volume production.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0819 $50.3685
1,490+ $0.0672 $100.1280
2,305+ $0.0651 $150.0555
3,175+ $0.0630 $200.0250
4,110+ $0.0609 $250.2990
5,495+ $0.0546 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,339 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess