EN
  • EN
  • DE

AH173-WG-7-A

Part No AH173-WG-7-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SC59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 6mT Trip, -6mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3 V to 20 V
Current - Supply (Max) 6mA
Current - Output (Max) 25mA
Output Type Open Collector
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SC-59-3
Win Source Part Number 009583-AH173-WG-7-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH173-WG-7-A CAD Model

Description

The AH173-WG-7-A is a high-performance unipolar Hall effect switch IC fabricated by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This integrated circuit is designed to respond to magnetic fields and is commonly used in a variety of applications ranging from position sensing to speed detection.

Key Features

  • Unipolar Hall Effect Switch: The device operates by detecting the presence of a magnetic field with a positive polarity, making it ideal for applications that require a simple on/off response to a single magnetic pole.
  • High Sensitivity: Engineered for high magnetic sensitivity, the AH173-WG-7-A provides reliable switching even with weak magnetic fields, ensuring accurate performance in critical applications.
  • Chopper-Stabilized Design: The chopper-stabilized architecture of the IC offers stable operation over a wide temperature range and minimizes the influence of thermal and stress-induced offset.
  • Power Efficiency: With a low supply current requirement, this Hall effect switch is an energy-efficient solution for battery-powered devices.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 3V to 28V, accommodating various application needs.
  • Robust Output: The open-drain output of the AH173-WG-7-A can directly drive a load or interface with other electronic components, offering flexibility in system design.

Applications

The versatility of the AH173-WG-7-A makes it suitable for a wide array of applications, including but not limited to:

  • Proximity sensing
  • Speed and RPM sensing in motors
  • Position detection in industrial control systems
  • Portable electronic devices
  • Consumer electronics

Package and Quality

The AH173-WG-7-A comes in a compact SOT-23 package, which is ideal for space-constrained applications. It also meets the high-quality standards set by Diodes Incorporated, ensuring reliability and performance consistency across various environmental conditions.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated. This will ensure the AH173-WG-7-A is utilized effectively in their specific design context.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6445 $58.0050
220+ $0.5290 $116.3800
340+ $0.5117 $173.9780
470+ $0.4955 $232.8850
605+ $0.4793 $289.9765
810+ $0.4297 $348.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess