EN
  • EN
  • DE

AH1751-RG-7-A

Part No AH1751-RG-7-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description IC HALL EFFECT LATCH SC59R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 7mT Trip, -7mT Release
Test Condition 25°C
Operating Supply Voltage 3.5 V ~ 20 V
Maximum Supply Current 6mA
Current - Output (Maximum) 100mA
Output Type Open Collector
Features Temperature Compensated
Operating Temperature Range -40°C ~ 125°C (TA)
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SC-59-3
Win Source Part Number 077972-AH1751-RG-7-A
Family Name AH1751
Introduction Date April 30, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian AH1751-RG-7-A CAD Model

Description

Product Overview: AH1751-RG-7-A by Diodes Incorporated

The AH1751-RG-7-A is a high-performance, versatile Hall Effect sensor engineered by the reputable semiconductor manufacturer, Diodes Incorporated. This sensor is designed to detect magnetic fields with precision and reliability, making it an essential component for a wide range of applications in the modern industrial and consumer electronics sectors.

Key Features

  • Sensitivity and Accuracy: The AH1751-RG-7-A boasts excellent sensitivity, capable of detecting even slight changes in magnetic fields, thereby ensuring accurate operation in various conditions.
  • Low Power Consumption: With its design focused on energy efficiency, this sensor operates with minimal power consumption, making it suitable for battery-operated devices where power conservation is critical.
  • Omni-polar Detection: The device can detect both North and South poles, providing greater flexibility and simplifying the design process for systems requiring magnetic field detection.
  • Stable Performance: It is characterized by its stability over a wide temperature range, ensuring consistent performance even under fluctuating environmental conditions.
  • Compact SOT553 Package: The sensor is housed in a small SOT553 package, which is advantageous for space-constrained applications without compromising on functionality.

Applications

The AH1751-RG-7-A is suitable for various applications, including but not limited to:

  • Brushless DC motor control
  • Position and speed sensing
  • Proximity detection
  • Portable and wearable technology
  • Energy-efficient home appliances

Specifications

The sensor operates within a supply voltage range of 2.5V to 3.5V and is equipped with an open-drain output, which allows for easy interfacing with other electronic components. The operating temperature range of -40°C to +85°C ensures that the AH1751-RG-7-A can perform reliably in a variety of environments.

Conclusion

Diodes Incorporated's AH1751-RG-7-A is an exceptional Hall Effect sensor that combines precision, efficiency, and versatility. Whether it's for industrial automation, consumer electronics, or energy-saving applications, this sensor stands out as a top choice for designers and engineers seeking a reliable magnetic field detection solution.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Infineon Technologies
Digital Switch Special Purpose PWM Hall Effect PG-SSO-2-53
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3310 $57.9250
430+ $0.2717 $116.8310
660+ $0.2633 $173.7780
910+ $0.2547 $231.7770
1,175+ $0.2462 $289.2850
1,570+ $0.2208 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess