EN
  • EN
  • DE

AH1800-WG-7

Part No AH1800-WG-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Magnetic Sensors - Switches(SolidState)
Manufacturer Diodes Incorporated
Win Source Part Number 174280-AH1800-WG-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AH1800-WG-7 CAD Model

Description

Introducing the AH1800-WG-7 Hall Effect Sensor from Diodes Incorporated

The AH1800-WG-7 is a versatile and robust unipolar Hall effect switch IC designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This high-performance sensor is engineered to detect magnetic fields with precision and reliability, making it an ideal choice for a wide range of industrial, commercial, and consumer applications.

Key Features

  • Unipolar Hall Effect Switch: The AH1800-WG-7 is sensitive to only one magnetic pole, which simplifies the magnet selection and system design.
  • High Sensitivity: With its built-in Hall element, the sensor can detect and respond to low magnetic fields, ensuring accurate operation even in applications with weak magnetic signals.
  • Chopper-Stabilized Design: This feature provides stable operation over a wide temperature range and minimizes the influence of thermal and stress-induced offset.
  • Low Power Consumption: The device operates with a supply voltage range of 2.5V to 5.5V, making it suitable for battery-powered applications due to its energy efficiency.
  • Open Drain Output: The output type allows for easy interfacing with other circuitry and provides the flexibility to connect multiple sensors in parallel to a single input line.

Applications

The AH1800-WG-7 is used in a variety of applications that require precise and reliable magnetic field detection. Some common uses include:

  • Position and speed sensing in motors and fans
  • Proximity detection in security systems
  • Flow metering in utility meters
  • Lid, cover, or door detection in consumer electronics
  • Level sensing in tanks and fluid systems

Product Specifications

The AH1800-WG-7 is packaged in a small and lead-free (RoHS compliant) SOT-23 package, which provides a compact footprint for space-constrained applications. The operating temperature range of -40°C to +85°C ensures reliable performance in harsh environments. Additionally, the device includes an internal bandgap regulator that provides stable operation despite supply voltage fluctuations.

With the AH1800-WG-7, Diodes Incorporated continues to demonstrate its commitment to providing innovative and dependable solutions to meet the diverse needs of modern technology. Whether you're designing consumer gadgets, industrial equipment, or automotive systems, the AH1800-WG-7 Hall effect sensor is engineered to deliver precise and reliable performance.

You May Also Be Interested in

Infineon Technologies
Digital Switch
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Infineon Technologies
Digital Switch Special Purpose PWM Hall Effect PG-SSO-2-53
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess