EN
  • EN
  • DE

AH1806-W-7

Part No AH1806-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description Hall Effect Sensor 2.5mA Omnipolar 3.3V 3-Pin SC-59 T/R / MAGNETIC SWITCH OMNIPOLAR SC59
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±4.5mT Trip, ±4mT Release
Testing Conditions 25°C
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Supply (Max) 16μA
Current - Output (Max) 2.5mA
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-59
Win Source Part Number 009595-AH1806-W-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AH1806
Introduction Date November 06, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AH1806-W-7 CAD Model

Description

Introducing Product AH1806-W-7 from Diodes Incorporated

The AH1806-W-7 is a cutting-edge, high-performance unipolar Hall effect switch IC designed and manufactured by the renowned Diodes Incorporated. This sophisticated sensor is crafted for detecting magnetic fields with precision and reliability. It is an ideal solution for a wide range of applications, including position and speed sensing, proximity detection, and flow metering, among others.

The device operates by sensing the magnetic flux density and providing a digital output that switches from low to high when a magnetic field with a north polarity exceeds the operate point threshold. It is engineered to offer a fast response time and high sensitivity, making it suitable for applications that require accurate and rapid detection of magnetic fields.

One of the standout features of the AH1806-W-7 is its high immunity to mechanical stress and stability over a wide temperature range. This makes it exceptionally reliable in harsh environmental conditions, ensuring consistent performance whether in industrial settings or consumer electronics. The IC's robust design is complemented by its small footprint, housed in a compact SOT-553 package, which allows for easy integration into space-constrained applications.

The AH1806-W-7 also features an internal bandgap regulator that provides stable operation over a supply voltage range of 2.5V to 5.5V, making it versatile for various power environments. Additionally, its chopper-stabilized design ensures minimal drift over temperature and eliminates the need for external components, thus simplifying the design and reducing the overall cost.

With its omnipolarity, which allows it to be activated by either north or south pole, and no external pull-up resistor requirement due to its open-drain output, the AH1806-W-7 is a user-friendly and flexible option for designers and engineers looking to incorporate reliable Hall effect switches into their projects.

For those seeking a high-quality, dependable Hall effect sensor, the AH1806-W-7 from Diodes Incorporated offers an exceptional blend of performance, durability, and ease of use, making it an excellent choice for a multitude of magnetic detection applications.

You May Also Be Interested in

Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0791
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2635 $50.0650
465+ $0.2163 $100.5795
720+ $0.2095 $150.8400
990+ $0.2027 $200.6730
1,280+ $0.1960 $250.8800
1,710+ $0.1757 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess