EN
  • EN
  • DE

LM35DMX/NOPB

Part No LM35DMX/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT 8-SOIC / Temp Sensor Analog Serial (2-Wire) 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local 0°C to 100°C
Output Type Analog Voltage
Supply Voltage - Operating 4 V to 30 V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±1.5°C
Testing Conditions 25°C
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019173-LM35DMX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM35
Introduction Date January 09, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM35DMX/NOPB CAD Model

Description

The LM35DMX/NOPB is a precision integrated-circuit temperature sensor product from Texas Instruments, a renowned global semiconductor company.

  • Voltage Range: 4V to 30V
  • Temperature Range: -55°C to 150°C
  • Output: Linearly proportional to the Celsius temperature
  • Output: Low output impedance, linear output, and precise inherent calibration
  • Current Draw: 60 µA from its supply
  • Self-Heating: Less than 0.1°C in still air
  • Package: 8-pin SOIC package

You May Also Be Interested in

Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6632 $51.5592
65+ $1.5579 $101.2635
100+ $1.5053 $150.5300
143+ $1.4000 $200.2000
186+ $1.3474 $250.6164
232+ $1.2948 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,380 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess