EN
  • EN
  • DE

AH1806-Z-7

Part No AH1806-Z-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR SOT553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-553
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-553
Case / Package SOT-553
Family Name AH1806
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AH1806Z7, AH1806-Z-7DKR, AH1806-Z-7TR, AH1806-Z-7CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911258-AH1806-Z-7
Ultra Librarian 3D Model Ultra Librarian AH1806-Z-7 CAD Model

Description

The AH1806-Z-7 is a high-performance, micropower Omnipolar Hall Effect switch IC fabricated by Diodes Incorporated. This advanced sensor is designed to detect the presence of magnetic fields and provide a digital output with a high level of accuracy and reliability. The AH1806-Z-7 is particularly suitable for a wide range of applications, including but not limited to, position sensing, proximity detection, and speed measurement in various consumer, industrial, and automotive products.

Key Features

  • High Sensitivity: The device is capable of detecting both north and south poles, making it versatile for different types of magnetic field sensing applications.
  • Low Power Consumption: It operates with a very low supply current, which is ideal for battery-powered applications where power efficiency is crucial.
  • Supply Voltage Range: The AH1806-Z-7 supports a wide voltage range, typically between 2.5V to 5.5V, accommodating various system design requirements.
  • Chopper Stabilized Design: This feature ensures minimal temperature drift, enhancing the sensor's stability and performance across a broad temperature range.
  • High Output Current: The device can sink a high output current, which can directly drive a load or an LED without requiring an external transistor.
  • Robust Package: Housed in a small and lead-free (RoHS compliant) package, the AH1806-Z-7 is designed for space-constrained applications and meets environmental standards.

Applications

  • Portable and battery-powered devices
  • Smart home appliances
  • Industrial equipment
  • Automotive systems
  • Consumer electronics

With its omnipolar operation, low power requirements, and high sensitivity, the AH1806-Z-7 from Diodes Incorporated stands out as an excellent choice for designers looking to incorporate reliable magnetic field detection into their systems. Its compact form factor and ease of integration make it an attractive option for a multitude of applications that require precise and efficient sensing solutions.

You May Also Be Interested in

Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
Infineon Technologies
Digital Switch
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0096 $50.4800
125+ $0.8284 $103.5500
190+ $0.8025 $152.4750
260+ $0.7767 $201.9420
335+ $0.7508 $251.5180
450+ $0.6731 $302.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess