EN
  • EN
  • DE

AH276Z4-BG1

Part No AH276Z4-BG1
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH TO94
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 7mT Trip, -7mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3.5 V to 16 V
Current - Supply (Max) 16mA
Current - Output (Max) 350mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package TO-94
Win Source Part Number 051732-AH276Z4-BG1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AH276Z4-BG1 CAD Model

Description

Introducing the AH276Z4-BG1 from Diodes Incorporated

The AH276Z4-BG1 is a cutting-edge Hall Effect sensor IC designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This precision-crafted sensor is tailored for applications that demand reliable and accurate detection of magnetic fields. The AH276Z4-BG1 is an integral component for modern electronic systems, offering both versatility and performance.

Key Features and Benefits

  • High Sensitivity: The AH276Z4-BG1 boasts a high magnetic sensitivity, making it ideal for detecting and measuring a wide range of magnetic field strengths with exceptional accuracy.
  • Advanced Chopper Stabilization: This sensor incorporates advanced chopper stabilization technology, which significantly reduces the sensor's offset drift and intrinsic noise. This results in enhanced stability over temperature and supply voltage variations, ensuring reliable performance in diverse operating conditions.
  • Wide Operating Voltage Range: Designed to accommodate various system designs, the AH276Z4-BG1 operates over a broad voltage range, making it suitable for battery-powered and low-voltage applications.
  • Energy-Efficient: With its low power consumption, this Hall Effect sensor is an energy-efficient solution that helps extend battery life in portable devices.
  • Digital Output: The sensor provides a digital output signal that interfaces directly with microcontrollers and digital circuits, simplifying system design and integration.
  • Compact Package: Supplied in a small and thin package, the AH276Z4-BG1 is perfect for space-constrained applications, allowing designers to minimize the footprint of their electronic systems.

Applications

The versatility of the AH276Z4-BG1 makes it suitable for a wide array of applications, including:

  • Position and speed sensing in motors and industrial equipment
  • Open and close detection in consumer electronics and smart home devices
  • Proximity detection for user interface controls in portable devices
  • Current sensing in power management systems

With its robust design and high-performance characteristics, the AH276Z4-BG1 from Diodes Incorporated is an excellent choice for designers looking to enhance the functionality and reliability of their magnetic sensing applications. Its compact form factor and low power requirements make it an indispensable component in the development of innovative electronic solutions.

You May Also Be Interested in

U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Infineon Technologies
Digital Switch
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1384 $58.1280
1,020+ $0.1136 $115.8720
1,575+ $0.1101 $173.4075
2,170+ $0.1065 $231.1050
2,810+ $0.1029 $289.1490
3,755+ $0.0923 $346.5865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess