EN
  • EN
  • DE

AH287-YG-13

Part No AH287-YG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER ON/OFF SOT89-5L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 400mA
Supply Voltage - Operating 3.8 V to 28 V
Voltage - Load 3.8 V to 28 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-5
Win Source Part Number 077989-AH287-YG-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH287-YG-13 CAD Model

Description

The AH287-YG-13, manufactured by Diodes Incorporated, is a high-performance Hall Effect Latch designed for brushless DC motor applications. This integrated circuit is tailored to detect the magnetic flux density distribution at its surface, producing a voltage output that can be used to accurately control the motor's electronic commutation.

Key Features

  • High Sensitivity: The AH287-YG-13 offers high sensitivity that ensures reliable operation even with weak magnetic fields, making it suitable for precise positioning and speed detection tasks.
  • Wide Operating Voltage Range: This device operates over a wide voltage range from 3V to 28V, accommodating various application requirements and ensuring compatibility with a broad range of brushless DC motor designs.
  • Temperature Resistant: With an operating temperature range from -40°C to 125°C, the AH287-YG-13 is designed to withstand harsh environments and maintain performance stability.
  • Chopper Stabilized Design: The inclusion of a chopper stabilized design enhances stability and accuracy by minimizing the offset drift over temperature and preventing any unwanted signal noise.

Applications

The AH287-YG-13 is particularly useful in applications requiring precise control of brushless DC motors, including but not limited to:

  • Computer fans and cooling systems
  • Office automation machines
  • Home appliances
  • Quadcopters and drones
  • Robotic actuators

Quality and Reliability

Diodes Incorporated ensures that the AH287-YG-13 meets the highest quality and reliability standards. Each unit is rigorously tested to guarantee performance under specified conditions. The device is also RoHS compliant, reflecting a commitment to environmental sustainability.

Product Packaging

The AH287-YG-13 is offered in a compact package, specifically the SOT-23 form factor, which is ideal for space-constrained applications. Its small size does not compromise on power or functionality, making it a versatile choice for designers looking to integrate a reliable Hall Effect Latch into their systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $1.4942
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Sanken
Need more? Email Us
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Sanken
Need more? Email Us
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8351 $63.3404
9+ $12.9926 $116.9334
14+ $12.5860 $176.2040
19+ $12.1806 $231.4314
25+ $11.7741 $294.3525
33+ $10.5567 $348.3711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess