EN
  • EN
  • DE

AH291-PG-B

Part No AH291-PG-B
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER ON/OFF SIP4L / Fan Motor Controller 4-Pin SIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Bulk
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Low Side (2)
Interface On/Off
Technology Power MOSFET
Applications Fan Motor Driver
Output Current 400mA
Operating Supply Voltage 1.8 V ~ 5.75 V
Voltage - Load 1.8 V ~ 5.75 V
Operating Temperature Range -20°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 4-SIP
Manufacturer Package 4-SIP
Win Source Part Number 768360-AH291-PG-B
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name AH291
Introduction Date July 12, 2004
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AH291-PG-B CAD Model

Description

The AH291-PG-B from Diodes Incorporated is a high-performance, precision Hall-effect latch designed for a wide range of applications. This device features a bipolar latch operation, which means it operates with both north and south poles of a magnet. It is particularly suitable for use in speed detection, revolution counting, and position sensing applications.

Key Features:

  • Supply Voltage Range: The AH291-PG-B operates on a supply voltage range of 3.5V to 20V, making it versatile for various electronic applications.
  • High Sensitivity: With its built-in Hall element, it offers high magnetic sensitivity, ensuring accurate and reliable switching behavior.
  • Chopper Stabilized: The inclusion of chopper-stabilized technology helps to suppress the offset drift and temperature drift, providing a stable operation over the entire temperature range.
  • Output Type: It features an open-drain output, which allows for easy interfacing with other circuitry and provides the flexibility to connect a pull-up resistor to the desired voltage level.
  • Temperature Range: The device can operate over a wide temperature range from -40°C to +85°C, suitable for industrial and automotive environments.
  • Package Type: Packaged in a small and compact SIP-3 (Single In-line Package), the AH291-PG-B is ideal for space-constrained applications.
  • Robust Protection: It includes protection features such as reverse battery protection, output short-circuit protection, and Zener clamp which protects against overvoltage conditions.

Applications:

The AH291-PG-B is designed for a variety of applications, including:

  • Brushless DC motor commutation
  • Rotary encoders
  • Flow meters
  • Speed and position sensing in automotive systems
  • Home appliances and consumer electronics

With its reliable performance and robust design, the Diodes Incorporated AH291-PG-B is an excellent choice for designers looking for a versatile Hall-effect latch solution. Its combination of features ensures it can meet the requirements of even the most demanding applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess