EN
  • EN
  • DE

AH3363Q-P-B

Part No AH3363Q-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Bulk
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Through Hole
Package 3-SIP
Case / Package 3-SIP
Family Name AH3363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911265-AH3363Q-P-B
Ultra Librarian 3D Model Ultra Librarian AH3363Q-P-B CAD Model

Description

The AH3363Q-P-B, manufactured by Diodes Incorporated, is a high-performance, unipolar Hall effect switch IC designed for automotive and industrial applications. This precision device is engineered to deliver reliable and durable performance under demanding conditions, making it an ideal solution for a wide range of magnetic sensing operations.

Key Features

  • Robust Design: The AH3363Q-P-B is AEC-Q100 qualified, ensuring automotive-grade reliability and performance. Its robust design allows for operation in harsh environments, making it suitable for both automotive and industrial applications.
  • High Sensitivity: With its unipolar Hall effect sensing capability, the device can detect the presence of a magnetic field with high precision. This high sensitivity allows for the accurate detection of magnetic fields in a variety of contexts.
  • Wide Operating Voltage: The device supports a broad range of supply voltages, from 3V to 28V, providing flexibility in system design and ensuring compatibility with a variety of power supplies.
  • Output Type: The AH3363Q-P-B features an open-drain output, which allows for easy interfacing with other components and systems. This output type also enables the device to support higher current loads.
  • Temperature Range: It is capable of operating over a wide temperature range, from -40°C to 125°C, ensuring consistent performance in environments with extreme temperatures.
  • Chopper Stabilization: The inclusion of chopper stabilization technology minimizes the effects of temperature and stress on the sensor's performance, leading to enhanced stability and accuracy over time.

Applications

The AH3363Q-P-B is versatile and can be used in a variety of applications, including:

  • Automotive position sensing
  • Speed detection in ABS and wheel speed sensors
  • Industrial automation and safety systems
  • Proximity detection for consumer electronics

Conclusion

In conclusion, the AH3363Q-P-B from Diodes Incorporated stands out as a reliable and precise Hall effect switch IC. Its automotive qualification, high sensitivity, and wide operating voltage range make it an excellent choice for designers looking for a versatile sensor that can withstand the rigors of automotive and industrial environments. With its robust feature set, the AH3363Q-P-B is poised to meet the stringent requirements of a broad spectrum of magnetic sensing applications.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Infineon Technologies
Digital Switch
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6717 $60.4530
210+ $0.5512 $115.7520
325+ $0.5340 $173.5500
450+ $0.5167 $232.5150
580+ $0.4994 $289.6520
775+ $0.4478 $347.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess