EN
  • EN
  • DE

AH3363Q-SA-7

Part No AH3363Q-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 5.5mT Trip, 3.5mT Release
Test Condition 25°C
Voltage - Supply 3V ~ 28V
Current - Supply (Max) 4mA
Current - Output (Max) 60mA
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number AH3363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375855-AH3363Q-SA-7
Ultra Librarian 3D Model Ultra Librarian AH3363Q-SA-7 CAD Model

Description

The AH3363Q-SA-7 is a high-performance, unipolar Hall-effect switch IC from Diodes Incorporated, designed for automotive and industrial applications. This robust sensor is engineered to detect the presence of a magnetic field and is commonly used in position sensing, speed detection, and proximity switching.

Key Features

  • Automotive Grade: The AH3363Q-SA-7 is AEC-Q100 qualified, ensuring reliability and performance under the stringent conditions typical of automotive environments.
  • Unipolar Hall Effect Switch: This device operates with a positive magnetic field, simplifying magnet selection and system design.
  • High Sensitivity: The IC is sensitive to low magnetic fields, making it suitable for a wide range of applications where precise detection is critical.
  • Chopper-Stabilized Design: The built-in chopper stabilization offers superior temperature stability and minimizes the switch point drift, enhancing the accuracy of the device.
  • Wide Operating Voltage Range: This sensor can function over a broad range of supply voltages from 3V to 28V, accommodating various application requirements.
  • Output Type: The device provides an open-drain output, allowing for easy interfacing with other circuitry and the capability to connect multiple devices in parallel.
  • Robust Protection Features: It includes reverse battery protection, output short-circuit protection, and overtemperature protection, ensuring the device's longevity and reliability.

Applications

The AH3363Q-SA-7 is versatile and can be used in a variety of applications, including:

  • Automotive position and speed sensing
  • Industrial automation and safety systems
  • Motor and fan control systems
  • Proximity detection for consumer electronics

Package and Availability

The device is offered in a small, lead-free SOT-23 package, which is ideal for space-constrained applications. The part number AH3363Q-SA-7 denotes the standard 7-inch reel packaging, facilitating efficient handling and manufacturing processes.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit the Diodes Incorporated website or contact their sales representative.

You May Also Be Interested in

Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Infineon Technologies
Digital Switch
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5623 $50.6070
220+ $0.4614 $101.5080
340+ $0.4470 $151.9800
465+ $0.4326 $201.1590
600+ $0.4182 $250.9200
805+ $0.3749 $301.7945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess