EN
  • EN
  • DE

AH342-PL

Part No AH342-PL
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 4SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete(EOL)
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 15mT Trip, -15mT Release
Testing Conditions -40°C to 125°C
Supply Voltage - Operating 4.5 V to 28 V
Current - Supply (Max) 6mA
Current - Output (Max) 10mA
Output Type Open Collector
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 4-SIP
Win Source Part Number 077996-AH342-PL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AH342-PL CAD Model

Description

The AH342-PL from Diodes Incorporated is a high-performance, precision integrated circuit designed for a wide range of applications. It is known for its durability, reliability, and efficiency, making it a preferred choice among professionals in the electronics industry. This product is part of Diodes Incorporated's extensive portfolio of semiconductor solutions designed to meet the needs of modern electronic systems.

Key Features

  • High Precision: The AH342-PL offers exceptional precision, ensuring accurate performance for critical applications.
  • Robust Design: Built to withstand challenging conditions, this product maintains its functionality in a variety of environments.
  • Energy Efficient: With energy-saving features, the AH342-PL operates with minimal power consumption, making it suitable for power-sensitive designs.
  • Compact Size: The small form factor of the AH342-PL allows for integration into space-constrained applications without compromising on performance.

Applications

The versatility of the AH342-PL makes it ideal for use in multiple applications, including:

  • Power management systems
  • Automotive electronics
  • Portable devices
  • Industrial controls
  • Telecommunication infrastructure

Technical Specifications

Parameter Value
Operating Temperature -40°C to +85°C
Package Type Lead-Free
Mounting Type Surface Mount

Quality and Standards

The AH342-PL is manufactured in accordance with the highest industry standards, ensuring that it meets the stringent requirements of the electronics industry. It is compliant with RoHS regulations, emphasizing Diodes Incorporated's commitment to environmental responsibility.

Ordering Information

For purchasing and detailed information regarding the AH342-PL, please refer to the official Diodes Incorporated website or contact their sales representatives. Ensure to specify the exact product code AH342-PL to receive the correct product variant for your needs.

You May Also Be Interested in

Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3578 $90.7156
4+ $37.2166 $148.8664
5+ $36.0537 $180.2685
7+ $34.8907 $244.2349
9+ $33.7276 $303.5484
12+ $30.2386 $362.8632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess