EN
  • EN
  • DE

AH372-W-7

Part No AH372-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SC59-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Digital Switch Latch Analog Voltage Hall Effect
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-59-6
Family Name AH372
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AH372-W-7DIDKR, AH372-W-7DICT, AH372-W-7DITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911273-AH372-W-7
Ultra Librarian 3D Model Ultra Librarian AH372-W-7 CAD Model

Description

Diodes Incorporated's AH372-W-7 is a high-performance unipolar Hall effect switch IC designed for a wide range of applications. This precision device is a critical component for modern industry, where accurate and reliable magnetic field detection is paramount. The AH372-W-7 is encapsulated in a compact SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • High Sensitivity: The AH372-W-7 is equipped with a high-sensitivity Hall effect plate that can detect even weak magnetic fields, ensuring reliable switching.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 3.5V to 20V, accommodating various power supply conditions.
  • Low Power Consumption: Designed for energy efficiency, the device has a low current consumption, making it suitable for battery-powered applications.
  • Chopper Stabilized Design: The inclusion of a chopper stabilized design enhances stability, reducing the signal drift due to temperature and stress.
  • High-Temperature Operation: The IC is capable of operating over a temperature range of -40°C to +85°C, ensuring performance in harsh environments.
  • Output Protection: It features robust output protection, including over-current and reverse blocking, which helps to prevent damage during fault conditions.

Applications

The AH372-W-7 is versatile and can be used in a variety of applications such as:

  • Position and speed sensing in motors and fans
  • Open and close detection in smart home devices
  • Flow meters in industrial systems
  • Proximity detection for consumer electronics
  • Level detection in fluid tanks

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AH372-W-7 is no exception. The product is manufactured under strict quality control standards, ensuring high reliability and performance consistency. This Hall effect switch is RoHS compliant, adhering to environmental standards and ensuring suitability for a wide range of markets and applications.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3671 $58.7360
385+ $0.3012 $115.9620
595+ $0.2919 $173.6805
820+ $0.2824 $231.5680
1,060+ $0.2730 $289.3800
1,420+ $0.2448 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,800 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess