The AH375-YG-13 is a versatile and high-performance Hall Effect sensor developed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This sensor is designed to detect magnetic fields with high accuracy and convert the detected information into a digital output signal.
Key Features
- Sensitivity: The AH375-YG-13 is sensitive to both North and South poles, allowing it to be used in a wide range of applications.
- Output Type: It offers a latch-type output, which means the output state is held until the magnetic field polarity is reversed.
- Supply Voltage: Operating on a supply voltage range of 3.5V to 20V, this sensor is suitable for various electronic circuits and battery-operated applications.
- Temperature Range: With an operating temperature range from -40°C to 85°C, it ensures reliable performance under extreme environmental conditions.
- Package: The AH375-YG-13 comes in a small and compact SOT-89 package, making it easy to integrate into space-constrained designs.
Applications
The AH375-YG-13 is ideal for a variety of applications that require precise magnetic field detection. Common uses include:
- Position and speed sensing in motors and industrial equipment.
- Open and close detection in smart home devices like doors and windows.
- Utility meters such as water, gas, and electricity meters for tamper detection.
- Proximity sensing in consumer electronics and security systems.
Quality and Reliability
Diodes Incorporated is known for its commitment to quality and the AH375-YG-13 is no exception. It is manufactured to meet high standards for stability and durability, ensuring that it performs consistently over its lifespan. The sensor is also RoHS compliant, reflecting the company's dedication to environmental responsibility.
Whether you are designing consumer electronics, industrial automation systems, or smart home devices, the AH375-YG-13 Hall Effect sensor from Diodes Incorporated provides a reliable and efficient solution for your magnetic field sensing needs.