EN
  • EN
  • DE

AH3763Q-P-A

Part No AH3763Q-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Latch Open Drain Hall Effect 3-SIP
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Box (TB)
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Through Hole
Package 3-SIP Module
Case / Package 3-SIP
Family Name AH3763
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860759-AH3763Q-P-A
Ultra Librarian 3D Model Ultra Librarian AH3763Q-P-A CAD Model

Description

The AH3763Q-P-A is a high-quality, versatile Hall Effect latch from Diodes Incorporated, designed to meet the rigorous demands of the automotive industry. This advanced sensor is a critical component in applications requiring precise position and speed sensing, commonly utilized in a variety of automotive systems such as power windows, sunroofs, and anti-lock braking systems (ABS).

Key Features

  • Automotive Grade: The AH3763Q-P-A is AEC-Q100 qualified, ensuring it meets the reliability standards for automotive electronics.
  • High Sensitivity: With its high magnetic sensitivity, this Hall Effect latch provides accurate detection and response to magnetic fields, making it ideal for precise sensing tasks.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various automotive power systems without compromising performance.
  • Robust Temperature Performance: The device functions exceptionally across a broad temperature range, suitable for the challenging thermal environments found in automotive applications.
  • Chopper Stabilized Design: The inclusion of a chopper stabilized design enhances stability, reducing signal drift and offset issues, thus ensuring reliable operation over time and temperature.

Applications

The AH3763Q-P-A's robust design and precise sensing capabilities make it an ideal choice for a range of automotive applications:

  • Position sensing for powertrain systems
  • Speed detection in ABS and transmission systems
  • Window and sunroof positioning
  • Steering column and pedal positioning sensors

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components that meet the stringent requirements of the automotive industry. The AH3763Q-P-A is no exception, with its design and manufacturing processes geared towards achieving high reliability and consistent performance. The device's compliance with automotive standards underscores its suitability for safety-critical systems, where component reliability is paramount.

Product Summary

The AH3763Q-P-A Hall Effect latch from Diodes Incorporated represents a blend of performance, reliability, and versatility. With its automotive-grade qualification, high sensitivity, and robust design, it stands out as an optimal sensing solution for modern vehicles, contributing to the safety and convenience features that are essential in today's automotive market.

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6844 $58.1740
210+ $0.5616 $117.9360
320+ $0.5440 $174.0800
440+ $0.5264 $231.6160
570+ $0.5089 $290.0730
760+ $0.4562 $346.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess