The AH3763Q-W-7 is a high-quality Hall Effect sensor IC designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.
Key Features
- Robust Sensing: The AH3763Q-W-7 offers a precise solution for detecting magnetic fields with high sensitivity and reliability.
- Automotive Qualified: This product is AEC-Q100 qualified, ensuring performance under stringent automotive conditions.
- Chopper-Stabilized Design: The inclusion of a chopper-stabilized architecture enhances the stability of the sensor output against thermal and mechanical stresses.
- High-Temperature Operation: Designed to operate over a wide temperature range, this sensor maintains functionality in environments from -40°C to 150°C.
- Reverse Battery Protection: The device includes protection against reverse battery conditions, safeguarding it in automotive power systems.
- Output Overvoltage Protection: The sensor comes with built-in protection against output overvoltage scenarios, ensuring durability and longevity.
- Compact Package: The AH3763Q-W-7 is offered in a small and low-profile package, making it suitable for space-constrained applications.
Applications
The AH3763Q-W-7 Hall Effect sensor is ideal for a wide range of applications, especially in the automotive sector, including but not limited to:
- Position and speed sensing
- Brushless DC (BLDC) motor control
- Angular and linear encoders
- Tachometers and flow meters
Technical Specifications
With its advanced technical specifications, the AH3763Q-W-7 ensures high performance in various applications. It operates with a supply voltage range of 3V to 28V and offers a digital unipolar switch output. The sensor's package is a standard SOT-23, which is widely used and easily integrated into various circuit designs.
Ordering Information
The AH3763Q-W-7 is supplied in a "Green" molding compound as part of Diodes Incorporated's commitment to environmentally friendly products. The product is available in tape and reel packaging, facilitating the ease of manufacturing and assembly processes.