EN
  • EN
  • DE

AH3766Q-P-A

Part No AH3766Q-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Latch Open Drain Hall Effect 3-SIP
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Box (TB)
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Through Hole
Package 3-SIP Module
Case / Package 3-SIP
Family Name AH3766
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860767-AH3766Q-P-A
Ultra Librarian 3D Model Ultra Librarian AH3766Q-P-A CAD Model

Description

The AH3766Q-P-A is a high-performance, versatile unipolar Hall effect switch IC designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This sensor is specifically engineered to meet the rigorous standards of automotive applications, complying with the AEC-Q100 Grade 0 specification, which ensures its reliability and performance under extreme temperature conditions ranging from -40°C to +150°C.

Key Features

  • Unipolar Hall Effect Switch: The device operates as a unipolar switch, which means it turns on in the presence of a sufficient magnetic field of a particular polarity.
  • High Sensitivity: With its built-in Hall sensor, the AH3766Q-P-A can detect and respond to low levels of magnetic flux, making it suitable for a wide range of applications.
  • Chopper-Stabilized Design: This feature ensures stable operation over the entire temperature range by reducing the offset drift and intrinsic stress effects.
  • Output Polarity: The open-drain output of the AH3766Q-P-A can be easily interfaced with a variety of microcontrollers or additional circuitry.
  • Reverse Battery Protection: The device is designed to tolerate reverse battery conditions, which enhances its robustness in automotive environments.
  • ESD Protection: Enhanced electrostatic discharge protection is integrated into the design, safeguarding the device during handling and operation.

Applications

The AH3766Q-P-A is suitable for a broad spectrum of automotive applications, including but not limited to:

  • Position and speed sensing
  • Window wipers
  • Seatbelt buckle detection
  • Fluid level detection

Quality and Environmental Compliance

Diodes Incorporated is committed to providing environmentally friendly products that meet the current RoHS directive, and the AH3766Q-P-A is no exception. With its green molding compound, this product is both RoHS-compliant and halogen-free, aligning with the global environmental standards for electronic components.

Overall, the AH3766Q-P-A from Diodes Incorporated represents a blend of precision, durability, and environmental responsibility, making it an ideal choice for automotive sensor applications that demand high reliability and performance.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7191 $61.1235
200+ $0.5901 $118.0200
305+ $0.5716 $174.3380
420+ $0.5532 $232.3440
540+ $0.5348 $288.7920
725+ $0.4795 $347.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess