EN
  • EN
  • DE

TD62901P

Part No TD62901P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361342-TD62901P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62901P CAD Model

Description

The TD62901P is a high-voltage source driver array manufactured by Toshiba Semiconductor and Storage. It is designed for applications where a controlled high voltage source is required from a low voltage logic input. It's commonly used in systems requiring interface with relays, solenoids, and other high-power devices.

Applications

  • Relay Drivers
  • Solenoid Drivers
  • Motor Control
  • LED Display Control
  • Logic Buffers
  • Industrial Control

Features

  • High Output Voltage: Up to 50V
  • High Output Current: 500mA per Channel
  • Built-in Protection Diodes for Inductive Loads
  • TTL and CMOS Compatible Inputs
  • Eight Driver Channels
  • DIP Package

Benefits

  • Simplified Interface: Allows direct control of high-voltage devices from low-voltage logic circuits.
  • Protection Against Inductive Kickback: Internal diodes protect against voltage spikes from inductive loads.
  • Reduced Component Count: Integrated solution reduces the need for external components.
  • Increased System Reliability: Robust design ensures reliable operation.
  • Easy to Use: DIP package allows for easy prototyping and integration.

Additional Details

The TD62901P consists of eight independent NPN Darlington transistor pairs, each capable of sourcing up to 500mA at a maximum voltage of 50V. The inputs are designed to be compatible with both TTL and CMOS logic levels, providing flexibility in interfacing with various microcontrollers and logic devices. The integrated clamp diodes provide crucial protection against voltage transients generated by inductive loads, preventing damage to the IC and surrounding circuitry. The DIP (Dual In-line Package) format facilitates easy prototyping and integration into through-hole PCB designs. This driver is frequently utilized in automation systems, consumer electronics, and numerous embedded control applications. Typical operating temperature ranges from -40°C to +85°C.

You May Also Be Interested in

Texas Instruments
Lowest to $5.7999
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
NVIDIA
Lowest to $6.5292
STMicroelectronics
STANDARD TRIACS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess