EN
  • EN
  • DE

AH3782-P-A

Part No AH3782-P-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Digital Switch Latch Open Drain Hall Effect 3-SIP
Manufacturer Diodes Incorporated
Package Tape & Box (TB)
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 3-SIP, Formed Leads
Case / Package 3-SIP
Family Name AH3782
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860789-AH3782-P-A
Ultra Librarian 3D Model Ultra Librarian AH3782-P-A CAD Model

Description

The AH3782-P-A is a high-quality Hall Effect Sensor designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This unipolar switch is engineered for detecting magnetic fields and is widely used in various applications such as position sensing, speed detection, and proximity switching.

Key Features

  • Sensitivity: The AH3782-P-A offers high magnetic sensitivity, ensuring accurate detection and response to magnetic fields.
  • Operating Voltage: It operates within a supply voltage range of 3V to 28V, making it versatile for use in a wide range of electronic circuits and applications.
  • Output Type: This sensor provides a digital output which easily interfaces with other digital components, simplifying the design and integration process.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package Type: The AH3782-P-A comes in a small and compact package, allowing for easy integration into space-constrained applications.

Applications

The AH3782-P-A Hall Effect Sensor is suitable for a wide array of applications, including but not limited to:

  • Brushless DC motor commutation
  • Flow meters
  • Speed and position sensing in automotive applications
  • Proximity detection in consumer electronics
  • Home appliances for smart sensing solutions

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AH3782-P-A Hall Effect Sensor is built to meet stringent industry standards, ensuring long-term reliability and performance. With its robust design and Diodes Incorporated's reputation for quality, the AH3782-P-A is an excellent choice for designers looking for a dependable Hall Effect sensing solution.

Ordering Information

To purchase or request samples of the AH3782-P-A, please visit the Diodes Incorporated website or contact an authorized distributor. Ensure you refer to the correct product code to avoid any discrepancies in your order.

You May Also Be Interested in

Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Omron
MAGNETIC SWITCH S STEEL 3M CBL
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4167 $58.3380
340+ $0.3420 $116.2800
525+ $0.3313 $173.9325
725+ $0.3206 $232.4350
935+ $0.3099 $289.7565
1,250+ $0.2779 $347.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess