EN
  • EN
  • DE

AH41Z3-AG1

Part No AH41Z3-AG1
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH TO92S / BIPOLAR HALL-EFFECT POSITION SENSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Bulk
Part Status Obsolete (End Of Life)
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 7.5mT Trip, -7.5mT Release
Test Condition 25°C
Supply Voltage (V) 4V ~ 24V
Current - Supply (Maximum) 9mA
Current - Output (Maximum) 50mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-226-3, TO-92-3 Short Body
Supplier Device Package TO-92S
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801580-AH41Z3-AG1
Ultra Librarian 3D Model Ultra Librarian AH41Z3-AG1 CAD Model

Description

The AH41Z3-AG1 is a high-performance, precision integrated circuit from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to a wide range of applications, including power management, automation, and control systems. The AH41Z3-AG1 is known for its reliability, efficiency, and advanced technology, making it an ideal choice for engineers and designers looking for superior electronic components.

Key Features

  • High Accuracy: The AH41Z3-AG1 offers exceptional accuracy in its performance, ensuring that it meets the stringent requirements of sophisticated electronic systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this product consumes minimal power, which is crucial for battery-powered devices and helps to reduce overall energy costs.
  • Compact Design: The compact form factor of the AH41Z3-AG1 allows it to be easily integrated into a variety of electronic assemblies without taking up excessive space.
  • Robustness: Manufactured with high-quality materials, this product exhibits excellent durability and can withstand challenging environmental conditions.
  • Wide Operating Temperature Range: The AH41Z3-AG1 operates effectively across a broad temperature range, ensuring consistent performance in diverse operating conditions.

Applications

The versatility of the AH41Z3-AG1 allows it to be utilized in multiple sectors. Some common applications include:

  • Power supply units
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Communication devices

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Diodes Incorporated. The datasheet includes comprehensive information on the electrical characteristics, pin configurations, and recommended operating conditions for the AH41Z3-AG1.

Quality and Support

Diodes Incorporated is committed to delivering high-quality products and provides extensive support for the AH41Z3-AG1. Customers can access technical assistance, application notes, and customer service to ensure the successful integration of this product into their applications.

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess