EN
  • EN
  • DE

AH9246-P-B

Part No AH9246-P-B
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR TO92S / Digital Switch Omnipolar Switch Digital Hall Effect TO-92S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Package Bulk
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±2.7mT Trip, ±2.2mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 15µA
Current - Output (Max) 2mA
Output Type Digital
Features Sleep Mode
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package TO-92S
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number AH9246
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AH9246-P-BDI
Standard Package 1,000
Win Source Part Number 959250-AH9246-P-B
Ultra Librarian 3D Model Ultra Librarian AH9246-P-B CAD Model

Description

The AH9246-P-B is a cutting-edge product from Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This particular component is designed to cater to the demanding needs of modern electronics, providing reliability and efficiency in a compact form factor.

Key Features

  • High Precision: The AH9246-P-B is engineered for precise performance, ensuring stable operation in a variety of applications.
  • Low Power Consumption: With energy efficiency in mind, this product is ideal for battery-powered devices, contributing to longer battery life and reduced environmental impact.
  • Robust Design: Built to withstand harsh conditions, the AH9246-P-B maintains its functionality in extreme temperatures and under electrical stress, making it suitable for industrial applications.

Applications

The versatility of the AH9246-P-B allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Portable and wearable technology
  • Automation and control systems
  • Power management modules
  • Consumer electronics

Technical Specifications

Parameter Value
Package Type P-B
Operating Temperature Range -40°C to +85°C
Supply Voltage Specified by product series

The AH9246-P-B is a testament to Diodes Incorporated's commitment to providing advanced semiconductor solutions that meet the evolving needs of the technology sector. With its robust design, low power consumption, and high precision, it stands as an exemplary choice for designers and engineers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3999 $51.9870
305+ $0.3281 $100.0705
475+ $0.3179 $151.0025
655+ $0.3076 $201.4780
845+ $0.2974 $251.3030
1,130+ $0.2666 $301.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,479 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess