EN
  • EN
  • DE

AL1788W6-7

Part No AL1788W6-7
Manufacturer Diodes Incorporated
Catalog Specialized ICs
Description IC PFC/PSR CONTROLLER SOT26  /  PFC/PSR Controller SOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Diodes Incorporated
Package Tape & Reel
Type PFC/PSR Controller
Applications LED Lighting
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-26
Base Product Number AL1788
Other Names AL1788W6-7DIDKR,AL1788W6-7DITR,AL1788W6-7DICT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244373-AL1788W6-7
Ultra Librarian 3D Model Ultra Librarian AL1788W6-7 CAD Model

Description

The AL1788W6-7, a high-performance offering from Diodes Incorporated, is a compact, feature-rich LED driver IC designed for a wide range of lighting applications. This driver is particularly well-suited for LED bulbs, tube lights, and downlights, providing an efficient and reliable solution for both commercial and residential lighting needs.

Key Features

  • High Integration: The AL1788W6-7 integrates a 500V MOSFET, which simplifies the design and reduces external component count, leading to a more compact system design and lower overall system cost.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supply conditions and ensuring consistent performance even with fluctuating input.
  • High Power Factor: With an emphasis on energy efficiency, the AL1788W6-7 boasts a high power factor, reducing power loss and ensuring that lighting systems are more cost-effective to operate.
  • Excellent Dimming Capability: The device supports deep dimming down to 1%, allowing for smooth and flicker-free dimming that enhances user comfort and experience.
  • Thermal Protection: Built-in over-temperature protection safeguards the IC from overheating, thereby extending the product's lifespan and ensuring safe operation.
  • Simple Design: The AL1788W6-7 is designed for simplicity, with minimal external components required, enabling a straightforward design process for engineers.

Applications

The AL1788W6-7 is versatile and can be used in various lighting applications, including:

  • Indoor LED lighting
  • Smart lighting systems
  • Commercial lighting fixtures
  • Residential lighting solutions

Package and Availability

The AL1788W6-7 is available in a compact SOT26 package, making it ideal for space-constrained applications. Diodes Incorporated ensures the availability of this product through its global distribution network, catering to the diverse needs of the lighting industry.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2259 $50.8275
540+ $0.1854 $100.1160
840+ $0.1796 $150.8640
1,155+ $0.1738 $200.7390
1,490+ $0.1680 $250.3200
1,995+ $0.1506 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess