EN
  • EN
  • DE

AL8812FDF-13

Part No AL8812FDF-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR U-DFN6040 / BOOST - BUCK DC-DC CONVERTER FOR DIMMABLE MR16 LED LAMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 3V
Voltage - Supply (Maximum) 20V
Voltage - Output 60V
Current - Output / Channel 1.6A
Frequency 100kHz
Temperature Range - Operating 0°C ~ 105°C
Mounting Style SMD
Manufacturer Package 12-UDFN Exposed Pad
Supplier Device Package U-DFN6040-12
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803190-AL8812FDF-13
Ultra Librarian 3D Model Ultra Librarian AL8812FDF-13 CAD Model

Description

The AL8812FDF-13 from Diodes Incorporated is a step-down DC/DC converter designed specifically for driving high-brightness LEDs. This efficient and reliable component is an ideal solution for a wide range of lighting applications, including architectural lighting, general illumination, and automotive lighting systems.

Key Features:

  • Buck LED Driver: The AL8812FDF-13 operates as a buck LED driver, ensuring a constant current for high-brightness LEDs, which is crucial for maintaining consistent light output and maximizing LED lifespan.
  • Wide Input Voltage Range: With an input voltage range of 6V to 60V, this driver can accommodate a variety of power supplies, making it versatile for use in different environments and applications.
  • High Efficiency: The device boasts high efficiency, which not only reduces energy consumption but also minimizes the heat generated, thus reducing the need for heat sinking and allowing for more compact product designs.
  • Adjustable Output Current: The output current can be set via an external resistor, giving designers the flexibility to use the driver in various LED configurations and ensuring the precise control of light output.
  • Thermal Protection: The AL8812FDF-13 is equipped with thermal shutdown protection, safeguarding the device and the LEDs from potential damage due to excessive heat.

Applications:

  • Architectural Lighting
  • General Illumination
  • Automotive Lighting Systems
  • Industrial Lighting
  • LED Backlighting

Product Specifications:

Parameter Value Input Voltage (VIN) 6V to 60V Output Current (IOUT) Adjustable via External Resistor Switching Frequency Up to 1MHz Package PowerDI123 Thermal Protection Yes

The AL8812FDF-13 is a testament to Diodes Incorporated's commitment to providing innovative, efficient, and high-quality components for the LED lighting industry. Its robust design and versatile features make it a go-to choice for engineers and designers looking to create reliable and high-performing LED lighting solutions.

You May Also Be Interested in

Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8309 $54.0085
150+ $0.6818 $102.2700
230+ $0.6605 $151.9150
315+ $0.6392 $201.3480
405+ $0.6179 $250.2495
545+ $0.5539 $301.8755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,038 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess